EN
  • EN
  • DE

LTC3728LZEUH#TRPBF

Part No LTC3728LZEUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 28 V
Frequency - Switching 260kHz to 550kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-QFN (5x5)
Win Source Part Number 112649-LTC3728LZEUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3728LZEUH#TRPBF CAD Model

Description

Product Overview: LTC3728LZEUH#TRPBF

The LTC3728LZEUH#TRPBF is a high-performance, dual synchronous step-down switching regulator controller designed by Linear Technology, now part of Analog Devices. This advanced power management IC is engineered to drive all N-channel power MOSFET stages, which makes it an ideal solution for complex power supply systems requiring high efficiency and fast transient response.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 4V to 36V, making it versatile for various applications, from automotive to industrial power systems.
  • Output Voltage: It is capable of producing output voltages down to 0.8V, which allows it to power the latest low-voltage digital ICs.
  • High Efficiency: The LTC3728LZEUH#TRPBF utilizes a constant frequency, current mode architecture, along with a phase-lockable frequency of up to 550kHz, which enables designers to optimize efficiency, performance, and component size.
  • OPTI-LOOP® Compensation: The inclusion of Linear Technology's proprietary OPTI-LOOP compensation allows the optimization of transient response, output voltage stability, and loop bandwidth.
  • Dual N-Channel MOSFET Drivers: Its dual N-channel MOSFET drivers provide the power and flexibility needed for synchronous rectification, which further improves efficiency.
  • No RSENSE™: The device features No RSENSE technology, which eliminates the need for a current sense resistor, improving efficiency and saving board space.

Applications

Due to its robust feature set, the LTC3728LZEUH#TRPBF is suitable for a wide range of applications, including:

  • Telecommunications
  • Networking equipment
  • Servers and data centers
  • Automotive power systems
  • Industrial power supplies

Quality and Reliability

Linear Technology's LTC3728LZEUH#TRPBF is designed with a focus on quality and reliability. It is offered in a thermally enhanced 36-lead QFN package, ensuring robust thermal performance for systems that demand high reliability in challenging environments. This product is also available in tape and reel packaging, denoted by the #TRPBF suffix, which facilitates automated manufacturing processes.

Overall, the LTC3728LZEUH#TRPBF is a powerful, efficient, and reliable solution for modern electronic systems requiring advanced power management capabilities.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess