EN
  • EN
  • DE

LTC3731IUH#PBF

Part No LTC3731IUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 3
Output Phases 3
Supply Voltage - Operating 3.8 V to 7 V
Frequency - Switching 225kHz to 680kHz
Duty Cycle (Max) 98.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-QFN (5x5)
Win Source Part Number 135586-LTC3731IUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3731IUH#PBF CAD Model

Description

The LTC3731IUH#PBF is a high-performance, synchronous step-down switching regulator controller produced by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This advanced controller is designed to manage power efficiently and is suitable for a wide range of applications, including telecommunications, networking, and industrial systems.

Key Features

  • Versatile Input Voltage: The LTC3731IUH#PBF operates from an input voltage range of 4.5V to 36V, making it versatile for various applications and able to handle a wide range of power sources.
  • Output Voltage Range: This controller supports an adjustable output voltage range from 0.8V to 5V, allowing for customization based on specific circuit requirements.
  • High Efficiency: The synchronous operation provides high efficiency with up to 95% conversion rates, minimizing heat generation and power loss.
  • Powerful Performance: It is capable of delivering output currents in excess of 20A when used with appropriate external MOSFETs, catering to high-power applications.
  • Fast Transient Response: The LTC3731IUH#PBF features a fast transient response, ensuring stable operation during sudden load changes.
  • Protection Features: It includes a variety of protection features such as overvoltage, undervoltage lockout, overcurrent and overtemperature protection, safeguarding the system against potential damage.
  • Adjustable Switching Frequency: The switching frequency can be adjusted from 250kHz to 750kHz, or it can be synchronized to an external clock, providing design flexibility.

Applications

The LTC3731IUH#PBF is ideal for use in complex, multi-voltage power systems that require efficient power conversion, excellent thermal performance, and high reliability. Its robust feature set makes it an excellent choice for high-density power systems found in:

  • Telecommunications Equipment
  • Servers and Networking Gear
  • Industrial Control Systems
  • Automotive Electronics
  • Portable Battery-Powered Devices

With its compact 5mm x 5mm QFN package, the LTC3731IUH#PBF is designed for space-constrained applications while still delivering the power and performance needed for demanding systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess