EN
  • EN
  • DE

MAX197BCWI+T

Part No MAX197BCWI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT SNGL 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 100k
Data Interface Parallel
Voltage Supply Source Single Supply
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 702391-MAX197BCWI+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX197
Introduction Date June 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX197BCWI+T CAD Model

Description

The MAX197BCWI+T from Maxim Integrated is a sophisticated, high-performance 12-bit data acquisition system that integrates a high-speed, 8-channel multiplexer, high-bandwidth track/hold, and serial interface with high conversion speed. This compact and efficient component is designed for applications requiring high-precision analog-to-digital conversion, such as industrial process control, medical equipment, and instrumentation.

Key Features

  • High Precision: With its 12-bit resolution, the MAX197BCWI+T ensures accurate and reliable data conversion, making it suitable for precision-sensitive applications.
  • Integrated 8-Channel MUX: The built-in multiplexer can connect to eight single-ended inputs or four differential inputs, providing flexibility in signal acquisition without the need for external components.
  • Fast Conversion Rate: The device boasts a conversion time as low as 10µs, which is ideal for high-speed applications where quick data processing is crucial.
  • Serial Interface: Its SPI/QSPI™, MICROWIRE™, and DSP-compatible serial interface facilitates easy integration with most microcontrollers and digital signal processors.
  • Single Supply Operation: Operating from a single +5V supply, the MAX197BCWI+T simplifies power management in embedded systems.
  • Low Power Consumption: Designed for efficiency, it consumes minimal power, which is beneficial for portable and battery-operated devices.

Applications

The MAX197BCWI+T is versatile and can be used across a wide array of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Industrial process control
  • Medical instrumentation
  • Battery-powered instruments
  • Data logging systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX197BCWI+T is manufactured to the highest standards to ensure performance and durability. With its robust design and precision capabilities, this data acquisition system is an excellent choice for professionals seeking reliable and accurate data conversion.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess