EN
  • EN
  • DE

LTC3736EUF-1#PBF

Part No LTC3736EUF-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24QFN / DC/DC Cntrlr Dual-OUT Step Down 580kHz 24-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 2.75 V ~ 9.8 V
Frequency - Switching 300kHz ~ 750kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 783598-LTC3736EUF-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3736-1
Introduction Date August 27, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3736EUF-1#PBF CAD Model

Description

Linear Technology LTC3736EUF-1#PBF Dual 2-Phase Synchronous Step-Down Controller

The LTC3736EUF-1#PBF is a high-performance, dual 2-phase synchronous step-down switching regulator controller designed by Linear Technology for precision voltage regulation in a compact and efficient package. This advanced controller is engineered to drive all N-channel power MOSFET stages, which can produce a dual output or two independent outputs, making it highly versatile for various applications.

Featuring a wide input voltage range from 4V to 36V, the LTC3736EUF-1#PBF is well-suited for systems that require a reliable power source from a high-voltage input. The device boasts a powerful 1.2MHz per phase fixed frequency operation, which allows for the use of small inductors and capacitors, leading to a reduction in overall solution size and improved transient response.

One of the key features of this controller is its phase-lockable frequency (75kHz to 850kHz), which provides flexibility in component selection and optimization of the power supply design. Additionally, the LTC3736EUF-1#PBF offers selectable continuous, pulse-skipping, or low ripple Burst Mode operation, catering to various power efficiency requirements. The Burst Mode operation is particularly useful for applications demanding extended battery life by reducing quiescent current during light loads.

The LTC3736EUF-1#PBF ensures precise regulation with its ±1% output voltage accuracy over a wide temperature range from -40°C to 85°C. It also incorporates a powerful 1.25V reference voltage for setting output voltages. Enhanced safety features include overvoltage protection, overcurrent protection, and a soft-start capability to prevent inrush current during startup.

Its compact 24-pin QFN package allows for a space-saving design, making it an ideal choice for portable devices, networking equipment, and industrial systems that require efficient power management. The LTC3736EUF-1#PBF's advanced control features and robust protection mechanisms make it a reliable solution for sophisticated power supply designs.

As an integral part of power management solutions, the LTC3736EUF-1#PBF exemplifies Linear Technology's commitment to delivering high-performance integrated circuits that meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4812 $53.7744
28+ $3.6769 $102.9532
43+ $3.5620 $153.1660
59+ $3.4471 $203.3789
76+ $3.3322 $253.2472
101+ $2.9875 $301.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess