EN
  • EN
  • DE

CS4339-BS

Part No CS4339-BS
Manufacturer Cirrus Logic Inc.
Catalog END - OF - LIFE
Description 8-Pin, 24-Bit, 96 kHz Stereo D/A Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 1163164-CS4339-BS
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CS4339-BS CAD Model

Description

The CS4339-BS is a stereo digital-to-analog converter (DAC) manufactured by Cirrus Logic. It is engineered to deliver high-quality audio conversion for a variety of consumer and professional audio applications. Being classified as END-OF-LIFE indicates this part is no longer manufactured, affecting its availability.

Applications

  • AV Receivers: Used in audio-visual receivers to convert digital audio signals from sources like Blu-ray players or streaming devices into analog signals for amplification and playback.
  • High-End CD Players: Employed in high-end CD players to ensure accurate and detailed audio reproduction.
  • DVD Audio Players: Integrated into DVD audio players to handle high-resolution audio formats.
  • Sound Cards: Utilized in computer sound cards to provide enhanced audio output capabilities.
  • Professional Audio Interfaces: Found in professional audio interfaces for accurate monitoring and playback of audio signals.

Features

  • 24-bit Stereo DAC: Supports high-resolution audio formats with up to 24-bit resolution for enhanced audio fidelity.
  • Low Noise and Distortion: Designed with advanced circuitry to minimize noise and distortion, ensuring clear and accurate audio reproduction.
  • Oversampling Digital Filter: Incorporates an oversampling digital filter to improve audio performance and reduce aliasing artifacts.
  • Low Power Consumption: Optimizes power usage, making it suitable for portable and energy-efficient devices.
  • Integrated Volume Control: Includes integrated volume control functionality for convenient adjustment of audio levels.

Benefits

  • High-Quality Audio Conversion: Delivers exceptional audio quality with accurate and detailed reproduction of audio signals.
  • Enhanced Dynamic Range: Provides a wide dynamic range, allowing for clear distinction between quiet and loud sounds.
  • Reduced Noise and Distortion: Minimizes unwanted noise and distortion, resulting in a cleaner and more enjoyable listening experience.
  • Improved Audio Clarity: Enhances audio clarity, making it easier to discern subtle details and nuances in the audio signal.
  • Versatile Application: Suitable for a wide range of audio applications, from consumer electronics to professional audio equipment.

Additional Details

The CS4339-BS typically supports standard audio interfaces such as I2S and operates within specific voltage and temperature ranges. Refer to the official Cirrus Logic datasheet for detailed technical specifications, including pinout diagrams, electrical characteristics, and application notes. Due to its end-of-life status, it is crucial to consult the datasheet for replacement or repair considerations.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.3384
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess