EN
  • EN
  • DE

LTC3766EUFD#PBF

Part No LTC3766EUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CONTROLLER SYNCH 28QFN / Secondary Side PWM Controller Automotive 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Direct Flux Limit, PolyPhase
Packaging Tube
Applications Synchronous Forward Controller
Voltage - Input 5 V ~ 32 V
Operating Supply Voltage 5 V ~ 10 V
Operating Supply Current 5mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 783606-LTC3766EUFD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3766
Introduction Date July 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3766EUFD#PBF CAD Model

Description

The LTC3766EUFD#PBF is a highly integrated, dual output synchronous step-down DC/DC controller from Linear Technology, designed to drive all N-channel power MOSFET stages. It's a versatile component that caters to a wide array of applications requiring efficient power conversion and distribution, such as computing systems, telecommunications, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The controller operates from a 4.5V to 38V input voltage range, making it suitable for a variety of supply sources, including intermediate bus voltages in telecom and industrial applications.
  • Dual Output PolyPhase: It provides two outputs that can be configured for 2-, 3-, 4-, 6- or 12-phase operation, which improves efficiency, reduces thermal stress, and allows for the use of smaller and less expensive inductors and capacitors.
  • High Efficiency: With its constant frequency current mode architecture and robust gate drivers, the LTC3766EUFD#PBF ensures efficient operation even at high switching frequencies.
  • Adjustable Frequency: Users can set the operating frequency anywhere from 250kHz to 770kHz, or it can be synchronized to an external clock.
  • Accurate Current Sensing: Differential current sensing for both the top and bottom MOSFETs provides accurate current limit without the need for a sense resistor.
  • Integrated N-Channel MOSFET Drivers: Built-in drivers facilitate the direct connection to external N-channel power MOSFETs, simplifying the design and reducing external component count.

Protection Features

  • Overvoltage Protection: The LTC3766EUFD#PBF includes overvoltage protection that safeguards the device and the load from input voltage spikes.
  • Overcurrent Protection: The controller features cycle-by-cycle overcurrent protection, which helps prevent damage to the power stage components under overload conditions.
  • Additional Protections: It also incorporates additional protection features such as foldback current limiting and thermal shutdown to ensure reliable operation under adverse conditions.

The LTC3766EUFD#PBF comes in a 28-lead QFN package, providing a compact solution for space-constrained applications. Its robust feature set and flexible design options make it an ideal choice for engineers looking to maximize power efficiency and reliability in their next project.

You May Also Be Interested in

Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8575 $64.2875
11+ $10.5498 $116.0478
17+ $10.2194 $173.7298
24+ $9.8903 $237.3672
31+ $9.5611 $296.3941
41+ $8.5713 $351.4233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess