EN
  • EN
  • DE

LTC3780IG

Part No LTC3780IG
Manufacturer Linear Technology
Description High Efficiency, Synchronous, 4-Switch Buck-Boost Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208894-LTC3780IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3780IG CAD Model

Description

LTC3780IG - High Efficiency, Synchronous, 4-Switch Buck-Boost DC/DC Controller

The LTC3780IG is a versatile and powerful DC/DC controller from Linear Technology, designed to manage power in a wide range of applications. This high-performance integrated circuit is capable of operating in both buck mode (step-down) and boost mode (step-up), as well as buck-boost mode, which makes it ideal for situations where the input voltage can be above or below the output voltage.

Key Features:

  • Wide Input Voltage Range: The device can handle a broad range of input voltages from 4V to 36V, making it suitable for applications with fluctuating power sources.
  • Constant-Frequency Operation: The LTC3780IG operates at a constant frequency, which simplifies noise filtering and provides predictable performance.
  • Synchronous Operation: Its synchronous rectification capability ensures high efficiency, which is critical for battery-powered devices and energy-sensitive applications.
  • Powerful Switching: The controller can deliver up to 12A of continuous output current, depending on external components and cooling.
  • Four-Switch Buck-Boost Architecture: This architecture provides a seamless transition between buck and boost modes, ensuring a stable output voltage even when the input voltage crosses the output voltage level.
  • Programmable Frequency: Users can set the operating frequency from 50kHz to 900kHz or synchronize it to an external clock.

Applications:

The LTC3780IG is well-suited for a variety of applications, including:

  • Automotive and Industrial Power Systems
  • Battery-Powered Equipment
  • Power Supply Back-Up Systems
  • Telecommunications Infrastructure
  • Portable Electronic Devices

Product Quality and Reliability:

The LTC3780IG is offered in a robust 28-lead SSOP package, providing a compact solution with a thermal pad for improved heat dissipation. Linear Technology ensures high standards of quality and reliability for this controller, making it a reliable choice for critical and demanding power management applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,162 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess