EN
  • EN
  • DE

LTC3785IUF#TRPBF

Part No LTC3785IUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 2.7V ~ 10V
Frequency - Switching 100kHz ~ 1MHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Part Number Series LTC3785
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808980-LTC3785IUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3785IUF#TRPBF CAD Model

Description

The LTC3785IUF#TRPBF is a versatile and high-performance power conversion integrated circuit (IC) from Linear Technology, now part of Analog Devices. This IC is designed to provide efficient power management and is ideal for a wide range of applications, including portable devices, automotive, telecommunications, and industrial systems.

Key Features:

  • Wide Input Voltage Range: The LTC3785IUF#TRPBF can operate with input voltages ranging from 4.5V to 38V, making it suitable for use with a variety of power sources.
  • High Efficiency: With its advanced design, this IC achieves high efficiency, which is critical for minimizing heat generation and power loss in compact and power-sensitive applications.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific requirements of the application, providing flexibility and precision in power delivery.
  • Robust Thermal Performance: The LTC3785IUF#TRPBF is available in a QFN package that offers excellent thermal performance, ensuring reliable operation even in environments with elevated temperatures.
  • PolyPhase® Operation: This IC supports PolyPhase operation, which allows for the use of multiple ICs in parallel to reduce input and output ripple, improve thermal performance, and increase power capability.

Applications:

  • Automotive Power Systems
  • Portable Electronic Devices
  • Telecommunications Infrastructure
  • Industrial Power Supplies
  • DC/DC Converters

The LTC3785IUF#TRPBF is designed for performance and flexibility, providing engineers with a robust solution for managing power in complex electronic systems. Its advanced features and wide input voltage range make it a versatile choice for a multitude of applications. Whether you're designing a power supply for automotive electronics or a portable device, the LTC3785IUF#TRPBF offers the reliability and efficiency needed for today's demanding environments.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Infineon Technologies
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5168 $54.2016
27+ $3.7061 $100.0647
42+ $3.5903 $150.7926
58+ $3.4745 $201.5210
75+ $3.3586 $251.8950
100+ $3.0112 $301.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess