EN
  • EN
  • DE

LTC3788IUFDPBF

Part No LTC3788IUFDPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072408-LTC3788IUFDPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3788IUFDPBF CAD Model

Description

Introducing the LTC3788IUFDPBF from Linear Technology

The LTC3788IUFDPBF is a high-performance, dual 2-phase synchronous step-up DC/DC controller that is engineered to provide a robust power management solution for a wide array of applications. This advanced component from Linear Technology is designed to drive N-channel MOSFETs in a voltage range of 4.5V to 38V, making it an ideal choice for systems requiring efficient power conversion and distribution.

One of the standout features of the LTC3788IUFDPBF is its phase-lockable fixed frequency, ranging from 50kHz to 900kHz, which allows for optimization of efficiency, performance, and component size. The device also supports selectable Continuous Conduction Mode (CCM) or Discontinuous Conduction Mode (DCM), enabling designers to tailor the operation mode to the specific needs of their power supply design, whether prioritizing efficiency or reducing output ripple and noise.

The LTC3788IUFDPBF boasts a powerful 1.1Ω onboard gate drivers, which provide the necessary drive strength to handle large power MOSFETs with ease. This ensures that the power supply can deliver the required power levels while maintaining high efficiency and fast transient response. The device also features current mode control, providing excellent line and load regulation as well as ease of loop compensation.

For added flexibility, the LTC3788IUFDPBF includes a tracking input, allowing for smooth tracking and sequencing of the output voltage to other voltage rails. Its output voltage can be set with a resistor divider, and the precise 0.8V reference with a ±1% accuracy over the full temperature range ensures consistent performance.

The LTC3788IUFDPBF is housed in a 4mm x 5mm QFN-28 package, making it compact and suitable for space-constrained applications. Its robust design includes overvoltage, overcurrent, and overtemperature protection, safeguarding your system against a range of potential faults.

Whether you're designing power systems for telecommunications, industrial, automotive, or computing applications, the LTC3788IUFDPBF provides a reliable and efficient solution that can meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
IXYS
Lowest to $3.7430
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess