The MTZJ24B is a Zener diode manufactured by Rohm Semiconductor. It's designed to provide a stable voltage reference or voltage regulation in various electronic circuits. Zener diodes are specifically designed to operate in the reverse breakdown region, maintaining a consistent voltage across their terminals when the reverse voltage exceeds the Zener voltage. This diode is commonly used for voltage clamping, voltage regulation, and surge protection.
Applications
- Voltage regulation in power supplies
- Voltage clamping for circuit protection
- Overvoltage protection
- Voltage reference circuits
- Clipping and shaping waveforms
Features
- Zener voltage: 24V (Nominal)
- Low reverse current
- High surge current capability
- Small surface mount package (typically SOD-323)
- Lead-free construction
Benefits
- Precise voltage regulation
- Effective circuit protection against voltage spikes
- Stable voltage reference
- Compact size for space-saving designs
- Reliable performance
Technical Specifications
The MTZJ24B has a nominal Zener voltage (VZ) of 24V. The Zener voltage tolerance is typically ±5%. The reverse current (IR) is very low, typically in the microampere range. The power dissipation is typically around 500 mW. It is commonly available in a small surface mount package like SOD-323. The operating temperature range is typically -55°C to +150°C. Refer to the Rohm Semiconductor datasheet for precise specifications.