EN
  • EN
  • DE

LTC3789EUFD#TRPBF

Part No LTC3789EUFD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Buck-Boost
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 4 V to 38 V
Frequency - Switching 200kHz to 640kHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-QFN (4x5)
Win Source Part Number 117090-LTC3789EUFD#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3789EUFD#TRPBF CAD Model

Description

Overview of LTC3789EUFD#TRPBF

The LTC3789EUFD#TRPBF is a high-performance, synchronous, step-up (boost)/step-down (buck) DC/DC converter from Linear Technology. This versatile power management integrated circuit (IC) is designed to regulate output voltages from a wide range of input voltages, making it an ideal solution for applications that require a stable and efficient power supply.

Key Features

  • Wide Input Voltage Range: The LTC3789EUFD#TRPBF operates over a broad input voltage range from 4.5V to 38V, accommodating a variety of power sources.
  • Output Voltage Regulation: It can produce a regulated output voltage from 0.8V to as high as 38V, which is suitable for powering complex systems with multiple voltage requirements.
  • High Efficiency: The synchronous operation of the device provides high efficiency, which is crucial for minimizing heat generation and maximizing battery life in portable applications.
  • Constant-Frequency Current Mode Operation: This feature offers excellent line and load transient response and maintains stable operation across a wide range of input and output voltages.
  • Programmable Soft-Start: The built-in soft-start feature reduces inrush current during startup, providing a controlled power ramp-up.
  • Robust Protection Features: The LTC3789EUFD#TRPBF includes overvoltage, overcurrent, and overtemperature protection, enhancing the reliability and longevity of the end application.

Applications

The LTC3789EUFD#TRPBF is versatile enough to be used in a variety of applications, including:

  • Automotive and Industrial Power Systems
  • Telecommunications and Networking Equipment
  • Distributed Power Systems
  • Battery-Powered Devices

Package and Availability

The LTC3789EUFD#TRPBF comes in a compact, thermally enhanced 28-lead QFN package, which is designed to occupy minimal space on a printed circuit board while offering excellent thermal performance. The part number suffix "#TRPBF" indicates that the device is provided in tape and reel packaging, suitable for automated pick-and-place manufacturing processes, and is lead (Pb) free and RoHS compliant.

With its advanced features and robust design, the LTC3789EUFD#TRPBF is a reliable choice for engineers looking to create efficient, high-performance power supply solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7939 $63.1756
8+ $12.9591 $103.6728
12+ $12.5542 $150.6504
17+ $12.1492 $206.5364
22+ $11.7442 $258.3724
29+ $10.5293 $305.3497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess