EN
  • EN
  • DE

LTC3731HG#PBF

Part No LTC3731HG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 3
Output Phases 3
Supply Voltage - Operating 3.8 V to 7 V
Frequency - Switching 225kHz to 680kHz
Duty Cycle (Max) 98.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 140°C (TJ)
Case / Package 36-SSOP
Win Source Part Number 131573-LTC3731HG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3731HG#PBF CAD Model

Description

The LTC3731HG#PBF is a high-performance synchronous step-down switching regulator controller designed by Linear Technology, now part of Analog Devices. This advanced component is tailored to meet the rigorous demands of complex power supply systems, offering precision, efficiency, and versatility for a wide range of applications.

At its core, the LTC3731HG#PBF features a powerful design that supports a dual-phase operation, significantly reducing input and output ripple and allowing for the use of smaller and more cost-effective capacitors and inductors. This enhances the overall performance of the power supply while minimizing the physical footprint and cost of the components involved.

The product is capable of operating with a supply voltage ranging from 4V to 36V, making it an excellent choice for systems that experience wide variations in supply voltage. This flexibility ensures that the LTC3731HG#PBF can be used in a variety of environments and applications, including telecommunications, industrial control systems, and automotive electronics.

One of the standout features of the LTC3731HG#PBF is its high efficiency, which is achieved through the use of low RDS(ON) internal switches. This characteristic not only conserves power but also reduces the thermal stress on the device, contributing to a longer lifespan and greater reliability.

Furthermore, the LTC3731HG#PBF is equipped with a robust set of protection features. These include overvoltage protection, overcurrent protection, and thermal shutdown, ensuring that the device operates safely under a variety of conditions and prevents damage to both the regulator and the system it powers.

The LTC3731HG#PBF is available in a heat-dissipating H-grade package, which is designed to operate over a junction temperature range of -40°C to 150°C. This temperature resilience makes it suitable for high-temperature environments where other components might fail.

In conclusion, the LTC3731HG#PBF from Linear Technology is a sophisticated and reliable choice for anyone in need of a high-quality synchronous step-down switching regulator controller. Its combination of performance, efficiency, and protection features makes it an invaluable component in the design of advanced power supply systems.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess