EN
  • EN
  • DE

TPS74012DGKT

Part No TPS74012DGKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 1.5A 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 0.3V @ 1.5A
Output Current 1.5A
Operating Supply Current 3mA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1113008-TPS74012DGKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS74012DGKT CAD Model

Description

The TPS74012DGKT is a high-performance, adjustable, low-dropout voltage regulator (LDO) brought to you by Texas Instruments. This advanced power management integrated circuit is designed to deliver a stable and precise voltage supply, making it an ideal choice for sensitive electronic applications requiring a steady power source.

Key Features

  • Output Voltage Range: The TPS74012DGKT offers an adjustable output voltage range from 1.21 V to 5.5 V, allowing for versatile use in various applications.
  • High Accuracy: This LDO regulator provides excellent regulation with an accuracy of 1% over line, load, and temperature variations, ensuring reliable performance.
  • Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, making it suitable for battery-powered devices.
  • Current Capacity: With an output current capacity of up to 1.5 A, this device can power a wide array of components.
  • Thermal and Overcurrent Protection: The TPS74012DGKT features built-in thermal shutdown and overcurrent protection, safeguarding your electronics from potential damage due to excessive heat or current.
  • Fast Transient Response: It is designed to maintain stable output voltage despite rapid changes in load, which is critical for high-performance processors and ICs.
  • Package: The device comes in a compact 8-pin MSOP PowerPAD™ package, which is space-efficient and offers enhanced thermal performance.

Applications

The versatility of the TPS74012DGKT makes it suitable for a broad range of applications. It is commonly used in power supplies for DSPs, FPGAs, microprocessors, and ASICs. Additionally, it finds applications in battery-powered devices, portable electronics, and industrial equipment where stable voltage is crucial for optimal operation.

Quality and Reliability

As with all Texas Instruments products, the TPS74012DGKT is manufactured to high standards, ensuring that you receive a product that not only meets but exceeds industry standards for quality and reliability. TI's commitment to excellence means you can integrate this LDO into your designs with confidence.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6953 $51.7342
33+ $3.0321 $100.0593
52+ $2.9373 $152.7396
71+ $2.8426 $201.8246
91+ $2.7478 $250.0498
122+ $2.4636 $300.5592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess