EN
  • EN
  • DE

LTC3703EGN-5#PBF

Part No LTC3703EGN-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.1 V to 15 V
Frequency - Switching 100kHz to 600kHz
Duty Cycle (Max) 93%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 020597-LTC3703EGN-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3703EGN-5#PBF CAD Model

Description

LTC3703EGN-5#PBF - High Efficiency Switching Regulator from Linear Technology

The LTC3703EGN-5#PBF is a high-performance step-down switching regulator IC that delivers exceptional efficiency and precision. Manufactured by Linear Technology, a company known for its robust power management solutions, this regulator is designed to meet the needs of a wide variety of applications, including but not limited to telecommunications, industrial systems, and portable electronics.

This regulator operates over a wide input voltage range, making it versatile for use in systems with varying power supplies. Its internal switch architecture is optimized to provide a compact, high-efficiency solution for converting a higher input voltage to a lower output voltage with minimal loss of power.

The LTC3703EGN-5#PBF features a fixed 5V output voltage with the capability to deliver a continuous output current, ensuring a stable and reliable power supply for sensitive electronic components. The device incorporates a fast transient response, which is essential for maintaining voltage stability in the face of rapidly changing loads.

With its integrated soft-start function, the LTC3703EGN-5#PBF minimizes inrush current during startup, which can be critical in preventing damage to both the regulator and the downstream components. Additionally, its current mode operation provides excellent line and load regulation, further enhancing the stability of the output voltage.

The LTC3703EGN-5#PBF also includes a range of protective features such as over-temperature protection, overcurrent protection, and undervoltage lockout, which safeguard the IC and the system it powers against various fault conditions. Its thermal performance is optimized through the use of a thermally enhanced 16-lead SSOP package, ensuring reliable operation even in environments with elevated temperatures.

Overall, the LTC3703EGN-5#PBF is a sophisticated solution for designers looking for a high-quality, efficient, and reliable voltage regulator. Its combination of performance, protection features, and ease of use make it an excellent choice for powering the next generation of electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6697 $53.6879
16+ $6.2931 $100.6896
25+ $6.0964 $152.4100
34+ $5.8998 $200.5932
44+ $5.7031 $250.9364
59+ $5.1131 $301.6729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 591 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess