EN
  • EN
  • DE

LTC3703EGN-5#TRPBF

Part No LTC3703EGN-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.1 V to 15 V
Frequency - Switching 100kHz to 600kHz
Duty Cycle (Max) 93%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 123204-LTC3703EGN-5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3703EGN-5#TRPBF CAD Model

Description

The LTC3703EGN-5#TRPBF is a high-performance, step-down switching regulator from Linear Technology that offers advanced features and robust operation for a wide range of applications. This efficient power management device is designed to convert a higher input voltage to a lower output voltage with a maximum output current of up to 20A, depending on the external components and cooling methods employed.

Key Features

  • Wide Input Voltage Range: The device can handle input voltages from 4V to 60V, making it versatile for various systems that require a stable and efficient power supply.
  • Adjustable Switching Frequency: The LTC3703EGN-5#TRPBF offers an adjustable switching frequency from 100kHz to 600kHz, which can be synchronized to an external clock, allowing for flexibility in optimizing performance and component size.
  • High Efficiency: Its high-efficiency operation reduces heat generation and improves system reliability, which is crucial for industrial, automotive, and telecommunications applications.
  • Powerful Gate Driver: The built-in powerful 1.3-ohm gate drivers are capable of driving large MOSFETs, which helps in achieving high current outputs with minimal voltage drop and power loss.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the regulator from damage due to excessive heat.
  • No RSENSE Operation: It allows for operation without a sense resistor, utilizing the voltage drop across the inductor for current sensing, which simplifies the design and reduces system cost.

Applications

The LTC3703EGN-5#TRPBF is ideal for use in a variety of applications that require efficient power conversion, including but not limited to:

  • Telecommunications infrastructure
  • Automotive systems
  • Industrial equipment
  • Datacom and telecom systems
  • Portable and battery-powered devices

Package and Availability

This regulator is available in a 16-lead SSOP package with a lead-free finish, ensuring compatibility with modern lead-free soldering processes. The part number LTC3703EGN-5#TRPBF indicates the product is provided in tape and reel packaging, which is suitable for automated assembly processes.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3025 $65.2100
8+ $13.3764 $107.0112
12+ $12.9584 $155.5008
16+ $12.5404 $200.6464
21+ $12.1224 $254.5704
28+ $10.8683 $304.3124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess