EN
  • EN
  • DE

LMH2180SDE

Part No LMH2180SDE
Manufacturer Texas Instruments
Description LMH2180 75 MHz Dual Clock Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201432-LMH2180SDE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH2180SDE CAD Model

Description

The LMH2180SDE from Texas Instruments is a state-of-the-art clock jitter cleaner designed to enhance the performance and reliability of timing signals in digital systems. This advanced integrated circuit is engineered to provide ultra-low jitter and phase noise, which is crucial for high-speed communication systems, data converters, and digital signal processing applications.

The device features a fully integrated Phase-Locked Loop (PLL) system that can generate a stable, low-jitter clock output from a noisy input clock signal. This capability is essential for maintaining the integrity of the digital data, as it ensures that the timing of the signal transmission remains precise and consistent.

The LMH2180SDE operates over a wide frequency range, making it versatile for various applications. It also supports multiple output formats, including LVPECL, LVDS, and CMOS, providing flexibility in interfacing with different types of digital circuitry. The device's programmable dividers allow for easy adjustment of the output clock frequency to match specific system requirements.

With its small form factor, the LMH2180SDE comes in a space-saving package, which is ideal for compact and densely populated circuit boards where space is at a premium. The low power consumption of the LMH2180SDE is another key feature, making it suitable for power-sensitive applications such as battery-operated devices.

Texas Instruments has equipped the LMH2180SDE with robust features to ensure that it can withstand harsh operating conditions. The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of temperatures.

For engineers and designers looking to improve the performance of their digital systems, the LMH2180SDE offers a reliable solution for reducing clock jitter and enhancing overall system stability. Whether used in telecommunications infrastructure, high-speed data acquisition, or advanced computing applications, this jitter cleaner from Texas Instruments is a critical component for achieving high-precision timing.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess