EN
  • EN
  • DE

LTC3803HS6-3#TRPBF

Part No LTC3803HS6-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK TSOT23-6 / DC/DC Cntrlr Single-OUT Flyback 330kHz Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage 5.7 V ~ 8 V
Frequency - Switching 300kHz
Duty Cycle (Maximum) 80%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Operating Temperature Range -40°C ~ 150°C (TJ)
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 783639-LTC3803HS6-3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3803-3
Introduction Date June 27, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3803HS6-3#TRPBF CAD Model

Description

LTC3803HS6-3#TRPBF - Constant Frequency Current Mode Flyback DC/DC Controller

The LTC3803HS6-3#TRPBF is a high-performance, constant frequency, current mode flyback DC/DC controller from Linear Technology, designed to simplify the implementation of a compact and efficient power supply. This component is specifically tailored for isolated and non-isolated power conversion applications, providing a robust and versatile solution for a wide range of industrial, telecommunications, and consumer electronics systems.

Key Features:

  • Constant Frequency Operation: The LTC3803HS6-3#TRPBF operates at a fixed frequency of 200kHz, which facilitates noise-sensitive applications by allowing for predictable frequency behavior and easy filtering.
  • Wide Input Voltage Range: This controller can handle a broad input voltage range, making it suitable for various supply voltages and ensuring consistent performance across different power environments.
  • Low Startup and Operating Current: The device features a low startup current of just 10µA and an operating current of 2mA, contributing to the overall efficiency of the power supply design.
  • No Transformer Third Winding or Opto-Isolator Required for Regulation: The LTC3803HS6-3#TRPBF can regulate output voltage without the need for a third winding on the transformer or an opto-isolator, simplifying the design and reducing component count.
  • Programmable Soft-Start: A soft-start function is integrated to minimize inrush current and ensure a controlled startup sequence, improving system reliability.
  • Thermal Protection: Built-in thermal shutdown with hysteresis protects the device from overheating, enhancing the safety and longevity of the application.

Applications:

  • Isolated Telecom Power Supplies
  • Industrial Power Supplies
  • Medical Equipment
  • Power over Ethernet (PoE) Systems
  • Secondary Side Regulation

The LTC3803HS6-3#TRPBF comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Its advanced features and reliable performance make it a preferred option for designers looking to create efficient and durable power supply systems.

Linear Technology provides extensive support for the LTC3803HS6-3#TRPBF, including detailed datasheets, application notes, and reference designs, ensuring that engineers can optimize the use of this controller in their specific applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6406 $57.4210
75+ $1.3461 $100.9575
120+ $1.3041 $156.4920
160+ $1.2620 $201.9200
205+ $1.2199 $250.0795
275+ $1.0937 $300.7675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess