The LTC3810EG is a robust, high voltage step-down switching regulator controller designed by Linear Technology to deliver high efficiency power conversion for a wide range of applications. This versatile controller is capable of driving N-channel MOSFETs and offers a high input voltage range, making it an ideal choice for systems requiring a compact, efficient, and reliable power solution.
Key Features:
- Wide Input Voltage Range: The LTC3810EG operates from a 4.5V to 60V input voltage range, accommodating varying levels of input supply with ease.
- Powerful Output: It is capable of producing an output voltage range from 0.8V up to 93% of the input voltage, ensuring flexibility across different power requirements.
- High Efficiency: With its powerful performance, the LTC3810EG also maintains high efficiency, which is critical for thermal management and energy savings.
- Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 500kHz or it can be synchronized to an external clock, providing design flexibility and optimization of component size and efficiency.
- OPTI-LOOP® Compensation: The LTC3810EG features OPTI-LOOP compensation, which allows the transient response to be optimized over a wide range of output capacitance and ESR values.
- Robust Protection Features: It includes overvoltage protection, undervoltage lockout, and a foldback current limit, enhancing the safety and reliability of the end application.
Applications:
- Telecommunications Infrastructure
- Automotive Power Systems
- Industrial Power Supplies
- Datacom and Telecom Power Systems
- High Density Distributed Power Systems
The LTC3810EG is available in a 28-lead SSOP package, ensuring a compact footprint for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for designers looking for a high-performance power management solution.