EN
  • EN
  • DE

LTC3819EG

Part No LTC3819EG
Manufacturer Linear Technology
Description 2-Phase, High Efficiency, Step-Down Controller for Sun Server CPUs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208920-LTC3819EG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3819EG CAD Model

Description

The LTC3819EG is a high performance, synchronous step-down DC/DC switching regulator controller that is designed to drive all N-channel power MOSFET stages. Manufactured by Linear Technology, now part of Analog Devices, this advanced controller is capable of delivering high efficiency power conversion with its constant frequency current mode architecture.

Key Features:

  • Wide Input Voltage Range: The LTC3819EG operates over a wide input voltage range from 4.5V to 38V, making it suitable for a variety of applications including industrial, automotive, and telecommunications power systems.
  • Output Voltage: It can produce a stable output voltage that can be set down to 0.8V with a high accuracy of ±1% over a temperature range of -40°C to 85°C.
  • Powerful Gate Drivers: The device includes powerful 1.1Ω on-chip gate drivers designed to minimize switching losses and enable the use of high capacity MOSFETs for high current applications.
  • Adjustable Operating Frequency: The LTC3819EG's operating frequency can be programmed between 250kHz to 750kHz or can be synchronized to an external clock within the same range.
  • Opti-Loop® Compensation: This feature allows optimization of the loop stability and transient response without the usual compromise between stability and the use of low ESR output capacitors.

Protection Features:

  • Overvoltage Protection: The LTC3819EG is equipped with overvoltage protection that safeguards the circuit from unexpected input voltage surges.
  • Overcurrent Protection: The device includes foldback current limiting for additional protection under overcurrent conditions.
  • Thermal Protection: An internal thermal shutdown mechanism ensures the device operates within safe temperature limits.

With its robust feature set and protection mechanisms, the LTC3819EG is ideal for creating a reliable and efficient power supply in demanding environments. Its compact 24-lead SSOP package also makes it a space-efficient choice for modern electronic systems.

Applications:

  • Point of Load Power Supplies
  • Distributed Power Systems
  • Telecommunications Infrastructure
  • Automotive Electronics
  • Industrial Equipment

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5823 $57.9115
13+ $9.5033 $123.5429
19+ $9.2065 $174.9235
26+ $8.9097 $231.6522
34+ $8.6128 $292.8352
45+ $7.7223 $347.5035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess