EN
  • EN
  • DE

LTC3822EGN-1

Part No LTC3822EGN-1
Manufacturer Linear Technology
Description No RSENSE, Low Input Voltage, Synchronous Step-Down DC/DC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208922-LTC3822EGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3822EGN-1 CAD Model

Description

Linear Technology LTC3822EGN-1 Step-Down Controller

The LTC3822EGN-1 is a high-performance, dual, step-down DC/DC controller designed by Linear Technology, a leading producer of high-performance analog integrated circuits. This advanced controller is specifically engineered to drive all N-channel power MOSFET stages in a synchronous buck converter topology, providing precise control and regulation of output voltages.

This component is housed in a compact 16-lead SSOP package, making it suitable for space-constrained applications while maintaining robust performance. It operates with a supply voltage range from 4V to 36V, making it versatile for various systems that require a stable and efficient power supply.

One of the key features of the LTC3822EGN-1 is its constant frequency, current mode architecture, which delivers optimal stability and fast transient response. The controller's operating frequency can be set by the user between 250kHz to 750kHz, allowing for flexibility in the design to optimize efficiency, component size, and performance.

The LTC3822EGN-1 also includes a precise 0.8V reference with an accuracy of ±1% over a wide temperature range from -40°C to 85°C. This precision ensures reliable performance even in challenging environmental conditions. In addition, the device offers a range of protective features, such as overvoltage protection, undervoltage lockout, and a soft-start capability to minimize inrush current during startup.

With its powerful features, the LTC3822EGN-1 is an excellent choice for a variety of applications, including telecommunications, networking equipment, and industrial systems, where efficient power conversion is critical. Its ability to drive high current outputs with excellent line and load regulation ensures that the end application can perform reliably and consistently.

Overall, the LTC3822EGN-1 is a testament to Linear Technology's commitment to providing advanced solutions for complex power management challenges. Its combination of performance, flexibility, and protective features make it an essential component for designers looking to create high-efficiency power supply systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4225 $61.9150
32+ $3.6290 $116.1280
50+ $3.5158 $175.7900
68+ $3.4026 $231.3768
88+ $3.2894 $289.4672
118+ $2.9487 $347.9466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess