The LTC3822EMSE from Linear Technology is a high-performance, dual, 2-phase synchronous step-down DC/DC controller that is designed to drive all N-channel power MOSFET stages in a space-efficient manner. It is housed in a compact MSOP-16 package, making it suitable for applications where space is at a premium.
Key Features:
- Wide Input Voltage Range: The LTC3822EMSE operates from a 4V to 36V input voltage range, accommodating a wide variety of supply voltages.
- High Efficiency: Its 2-phase operation reduces input and output capacitor requirements and allows the use of inductors that are smaller than comparable single-phase solutions.
- Adjustable Operating Frequency: The operating frequency is selectable from 250kHz to 750kHz or can be synchronized to an external clock.
- Current Mode Control: This feature provides excellent line and load transient response.
- OPTI-LOOP® Compensation: The LTC3822EMSE's OPTI-LOOP compensation allows the transient response to be optimized over a wide range of output capacitances and ESR values.
- Output Voltage Tracking: Soft-start and tracking capabilities ensure a controlled startup sequence, which is particularly important in complex systems.
- Power Good Output: This output indicates when the output voltage is within ±7.5% of its programmed value.
- Integrated MOSFET Drivers: The integrated drivers are capable of driving large MOSFETs, which enables the handling of high current applications.
Applications:
- Telecommunications Infrastructure
- Industrial Systems
- Distributed Power Systems
- Networking Equipment
- Automotive Power Systems
The LTC3822EMSE is an ideal choice for designers looking for a robust, flexible, and efficient power management solution. Its advanced features and compact design make it an excellent choice for a wide range of demanding applications.