EN
  • EN
  • DE

LTC3824EMSE

Part No LTC3824EMSE
Manufacturer Linear Technology
Description High Voltage Step-Down Controller With 40μA Quiescent Current
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208927-LTC3824EMSE
Manufacturer Homepage www.linear.com
Family Name LTC3824
Introduction Date November 14, 2013
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3824EMSE CAD Model

Description

Linear Technology LTC3824EMSE - High Voltage Step-Down Controller

The LTC3824EMSE is a high-performance step-down switching regulator controller designed by Linear Technology, now part of Analog Devices, that specifically caters to applications requiring a compact, efficient, and reliable power solution. This controller is capable of converting input voltages as high as 60V to a lower voltage, making it ideal for automotive, industrial, and telecommunications power systems where high input voltages are common.

One of the key features of the LTC3824EMSE is its low quiescent current, which is particularly beneficial for battery-operated systems where power efficiency is critical. With its constant-frequency current mode architecture, the LTC3824EMSE ensures stable and reliable operation across a wide range of input voltages and output loads. This feature, combined with a strong gate driver, allows for the use of high power external MOSFETs, thereby achieving efficient power conversion at various load conditions.

In terms of protection, the LTC3824EMSE incorporates a range of safety features. It includes overvoltage protection, which safeguards the system against input voltage spikes, and a foldback current limit that reduces the output current in the event of a short circuit or overload, thus preventing damage to the components. Additionally, the thermal shutdown feature ensures that the device operates within a safe temperature range, protecting against overheating.

The LTC3824EMSE also offers flexibility with programmable soft-start, which allows designers to control the inrush current during startup, reducing stress on the power source and the MOSFET. The adjustable switching frequency, which can be set from 100kHz to 600kHz, gives designers the ability to optimize the performance for specific applications, balancing efficiency and component size.

Available in a compact 16-lead MSOP package, the LTC3824EMSE is a robust and versatile solution for a wide array of high voltage power conversion applications. Its advanced features and high level of integration make it a preferred choice for engineers seeking a reliable and high-performance step-down voltage regulator.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4853 $52.2795
31+ $3.2647 $101.2057
48+ $3.1544 $151.4112
69+ $2.9338 $202.4322
89+ $2.8235 $251.2915
111+ $2.7132 $301.1652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess