EN
  • EN
  • DE

LTC3827EUH#PBF

Part No LTC3827EUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 36 V
Frequency - Switching 250kHz to 530kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-QFN (5x5)
Win Source Part Number 020619-LTC3827EUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3827EUH#PBF CAD Model

Description

Product Overview: LTC3827EUH#PBF

The LTC3827EUH#PBF is a high-performance, dual, synchronous step-down switching regulator controller from Linear Technology, now part of Analog Devices. This advanced controller is designed to drive all N-channel power MOSFET stages, which makes it a versatile choice for a wide range of power conversion applications. Its dual-channel configuration allows for independent control of two output voltages, which can be set by resistive dividers, or tied together for a two-phase single output, providing design flexibility for engineers.

One of the standout features of the LTC3827EUH#PBF is its phase-lockable fixed operating frequency, which can be set from 250kHz to 750kHz. This allows designers to optimize efficiency while avoiding critical noise-sensitive frequency bands. Additionally, the device can be synchronized to an external clock, ensuring noise-sensitive applications can be accommodated without compromising performance.

The LTC3827EUH#PBF incorporates Linear Technology's proprietary Constant Frequency Current Mode architecture, providing fast transient response and excellent loop stability. It also features a powerful 1.1Ω onboard gate drivers, which reduce the need for external components and simplify the design process. Moreover, the device offers selectable continuous or discontinuous mode operation, which helps to increase efficiency at light loads.

Protection features of the LTC3827EUH#PBF include foldback current limiting and soft-start capability, which prevent current overshoot at startup. The device also has overvoltage protection and an integrated bootstrap diode for the top-side N-channel MOSFET, enhancing the reliability and longevity of the final application. The LTC3827EUH#PBF is available in a compact (5mm x 5mm) QFN-32 package, making it suitable for space-constrained applications.

Overall, the LTC3827EUH#PBF is an excellent choice for engineers looking for a robust, flexible, and high-performance power management solution. Whether used in telecommunications, industrial, automotive, or computing applications, this regulator controller provides efficient power conversion, advanced features, and reliable operation.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4608 $62.7648
14+ $8.5840 $120.1760
21+ $8.3148 $174.6108
29+ $8.0469 $233.3601
38+ $7.7789 $295.5982
50+ $6.9739 $348.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess