EN
  • EN
  • DE

LTC3827EUH

Part No LTC3827EUH
Manufacturer Linear Technology
Description Low IQ, Dual, 2-Phase Synchronous Step-Down Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208935-LTC3827EUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3827EUH CAD Model

Description

LTC3827EUH - High Performance Dual 2-Phase Synchronous Step-Down DC/DC Controller

The LTC3827EUH from Linear Technology is a high-performance, dual 2-phase synchronous step-down DC/DC controller that is designed to drive all N-channel power MOSFET stages. Its precision operation and flexible design capabilities make it an ideal choice for a wide range of power regulation applications. The LTC3827EUH is housed in a compact 32-lead QFN package, ensuring a minimal footprint on the PCB.

This controller operates over a 4V to 36V input voltage range, making it suitable for systems powered from a variety of sources, from multi-cell batteries to industrial supplies. It provides two independent output voltages ranging from 0.6V to VIN, with a high level of accuracy. Each channel is capable of generating an output current in the tens of amps, depending on the external components used.

One of the key features of the LTC3827EUH is its phase-lockable fixed frequency, ranging from 250kHz to 750kHz, which allows for optimization of efficiency and component size. Additionally, the device can be synchronized to an external clock, ensuring noise-sensitive applications remain unaffected by the switching frequency. The LTC3827EUH also includes OPTI-LOOP® compensation, which allows the transient response to be optimized over a wide range of output capacitances and ESR values.

The device offers a selectable continuous, pulse-skipping, or Burst Mode® operation, providing a trade-off between efficiency and output ripple, which is beneficial for systems where power conservation is critical. Moreover, its current mode operation ensures excellent line and load transient response.

For protection, the LTC3827EUH incorporates a range of features including overvoltage protection, undervoltage lockout, and foldback current limiting. The power good output signals, one for each channel, allow for easy monitoring of the system's health and sequencing of downstream supplies.

In summary, the LTC3827EUH from Linear Technology is a versatile and reliable choice for engineers looking to implement a high-efficiency, dual-channel power supply with advanced control and protection features.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8135 $50.4405
8+ $13.7957 $110.3656
12+ $13.3646 $160.3752
16+ $12.9335 $206.9360
20+ $12.5024 $250.0480
27+ $11.2090 $302.6430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,383 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess