EN
  • EN
  • DE

LTC3827IG-1#TRPBF

Part No LTC3827IG-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Dual-OUT Step Down 580kHz Automotive 28-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 36 V
Frequency - Switching 250kHz ~ 530kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 783679-LTC3827IG-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3827-1
Introduction Date February 17, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3827IG-1#TRPBF CAD Model

Description

Product Overview: LTC3827IG-1#TRPBF

The LTC3827IG-1#TRPBF is a high-performance, dual, synchronous step-down switching regulator controller manufactured by Linear Technology, now part of Analog Devices. This advanced component is designed to regulate output voltages from a wide range of input voltages, making it an ideal solution for a variety of complex power supply applications.

Key Features

  • Wide Input Voltage Range: The LTC3827IG-1#TRPBF operates from a 4V to 28V input voltage range, accommodating a broad spectrum of power sources, including multi-cell batteries and industrial supplies.
  • Dual Output Channels: It features two output channels that are capable of driving synchronous rectification MOSFETs at a frequency up to 600kHz, which allows for smaller external components and a more compact overall design.
  • High Efficiency: The device's synchronous operation provides high efficiency, which is critical for reducing heat and improving reliability in space-constrained applications.
  • Current Mode Operation: Its current mode operation ensures excellent line and load transient response, contributing to stable performance across a range of conditions.
  • Adjustable Soft-Start: The LTC3827IG-1#TRPBF includes an adjustable soft-start feature to control the inrush current during startup, enhancing system reliability.
  • Tracking and Margining: Voltage tracking and margining capabilities are built in, allowing for simplified power sequencing and system testing.
  • Protection Features: Comprehensive protection features such as overvoltage, undervoltage lockout, and foldback current limiting protect the device and the system under a variety of fault conditions.

Applications

The LTC3827IG-1#TRPBF is suited for a range of applications including:

  • Telecommunications and Networking Equipment
  • Industrial Power Supplies
  • Distributed Power Systems
  • Automotive Electronics

Quality and Reliability

Encased in a 28-lead SSOP package, the LTC3827IG-1#TRPBF is designed to meet the rigorous standards of industrial and automotive applications. Its operating temperature range of -40°C to 85°C ensures reliable performance in harsh environments. Linear Technology's commitment to quality means that each device is rigorously tested and validated to meet high standards of performance and reliability.

With its advanced features and robust design, the LTC3827IG-1#TRPBF is a powerful solution for modern power management challenges, offering the precision, efficiency, and reliability that engineers need to develop cutting-edge electronic systems.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9424 $53.4816
21+ $4.8758 $102.3918
32+ $4.7234 $151.1488
44+ $4.5711 $201.1284
57+ $4.4187 $251.8659
76+ $3.9616 $301.0816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess