EN
  • EN
  • DE

LTC3828EUH#PBF

Part No LTC3828EUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 28 V
Frequency - Switching 260kHz to 550kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-QFN (5x5)
Win Source Part Number 111635-LTC3828EUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3828EUH#PBF CAD Model

Description

Product Overview: LTC3828EUH#PBF

The LTC3828EUH#PBF is a high-performance, dual, 2-phase synchronous step-down DC/DC controller from Linear Technology, designed to drive all N-channel power MOSFET stages. It is well-suited for applications requiring a compact, high-efficiency power delivery solution. With its wide input voltage range from 4V to 36V, it can accommodate a variety of supply voltages, making it a versatile choice for diverse electronic systems.

This controller integrates a powerful 1.1Ω on-chip gate drivers, providing strong driving capability for MOSFETs to ensure efficient power conversion. The LTC3828EUH#PBF operates with a selectable fixed frequency between 250kHz to 750kHz and can also be synchronized to an external clock within the same range, giving designers flexibility to optimize the solution for performance and component size.

The LTC3828EUH#PBF features phase-lockable frequency modulation (PLL) for noise-sensitive applications, ensuring low noise and minimal interference with other system components. Its current mode operation provides excellent line and load transient response, which is critical for maintaining stable output voltages in the face of varying load conditions.

Additional features include a differential output voltage sensing for improved accuracy, and a powerful 1.5% 0.8V reference, which allows for precise control of the output voltage. The device also offers optional output voltage tracking for sequencing multiple power rails in a system. Its overvoltage protection and foldback current limit provide safeguards for the power supply and the load, enhancing system reliability.

The LTC3828EUH#PBF comes in a compact (5mm x 5mm) QFN-32 package, which is ideal for space-constrained applications. It is suitable for a wide range of applications, including telecommunications, networking equipment, industrial systems, and portable devices that require efficient power management solutions.

As part of Linear Technology's commitment to high-quality products, the LTC3828EUH#PBF is designed to meet the stringent requirements of modern electronic systems, delivering efficient power conversion with robust protection features.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9950 $71.9850
6+ $19.6882 $118.1292
8+ $19.0730 $152.5840
11+ $18.4577 $203.0347
15+ $17.8425 $267.6375
19+ $15.9967 $303.9373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess