EN
  • EN
  • DE

LTC3831EGN-1

Part No LTC3831EGN-1
Manufacturer Linear Technology
Description High Power Synchronous Switching Regulator Controller for DDR Memory Termination
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208944-LTC3831EGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3831EGN-1 CAD Model

Description

Linear Technology LTC3831EGN-1 High-Performance Step-Down Switching Regulator

The LTC3831EGN-1 is a high-performance, integrated step-down switching regulator designed by Linear Technology, now part of Analog Devices, to deliver efficient power conversion for a wide range of applications. This component is well-suited for systems requiring a compact, high-efficiency power solution that can provide a stable output voltage from a higher input voltage source.

Key Features

  • Wide Input Voltage Range: The device is capable of operating from an input voltage range of 4V to 36V, making it versatile for various supply voltages.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to VIN, ensuring compatibility with modern low-voltage digital circuits.
  • High Efficiency: With its synchronous rectification and low dropout operation, the LTC3831EGN-1 achieves high efficiency, which is critical for reducing heat and improving system reliability.
  • Compact Package: Enclosed in a 16-lead SSOP package, the regulator is designed for space-constrained applications.
  • Excellent Thermal Performance: The LTC3831EGN-1 features a thermally enhanced package, contributing to better heat dissipation and allowing for higher power output.
  • Programmable Switching Frequency: Users can set the switching frequency from 150kHz to 300kHz, providing flexibility in optimizing the performance for specific applications.
  • Protection Features: The device includes overcurrent protection, overvoltage protection, and thermal shutdown, ensuring safe operation under abnormal conditions.

Applications

The LTC3831EGN-1 is ideal for a variety of applications, including:

  • Telecommunications
  • Networking equipment
  • Portable electronics
  • Industrial systems
  • Automotive power systems

With its robust feature set and high performance, the LTC3831EGN-1 is a reliable choice for designers looking to implement an efficient power management solution in their next project. Its ease of use, coupled with the support and documentation from Linear Technology/Analog Devices, ensures a smooth integration into a wide array of power-sensitive applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4765 $58.1945
32+ $3.6731 $117.5392
49+ $3.5583 $174.3567
68+ $3.4435 $234.1580
87+ $3.3289 $289.6143
117+ $2.9844 $349.1748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess