EN
  • EN
  • DE

LTC3835EFE#PBF

Part No LTC3835EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP / DC/DC Cntrlr Single-OUT Step Down 580kHz Automotive 20-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 36 V
Frequency - Switching 250kHz ~ 530kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 783695-LTC3835EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3835
Introduction Date June 27, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3835EFE#PBF CAD Model

Description

Product Overview

The LTC3835EFE#PBF is a high-performance step-down switching regulator controller from Linear Technology, designed to drive an all N-channel synchronous power MOSFET stage. This advanced controller is a part of Linear Technology's extensive range of power management solutions, engineered to cater to a wide array of applications requiring efficient power conversion and regulation.

Key Features

  • High Efficiency: The LTC3835EFE#PBF is optimized for high efficiency, capable of converting input voltages ranging from 4V to 36V down to a lower, regulated output voltage with excellent accuracy.
  • Powerful Performance: With its constant frequency current mode architecture, the controller maintains stable operation under varying load conditions and minimizes the need for external components.
  • Versatility: The device's wide input voltage range makes it suitable for applications in automotive, industrial, and telecommunications sectors where power supply can vary significantly.
  • User-Friendly: It features programmable soft-start, a fixed frequency from 250kHz to 750kHz, and a selectable continuous, pulse-skipping, or burst mode operation at light loads, allowing for a flexible and user-configurable performance.
  • Protection Features: It includes foldback current limiting and thermal shutdown for enhanced system protection and reliability.

Applications

The LTC3835EFE#PBF is ideal for a variety of applications, including:

  • Point of Load (POL) Power Supplies
  • Telecommunications Infrastructure
  • Datacom and Telecom Systems
  • Automotive Electronics
  • Industrial Equipment

Product Specifications

The LTC3835EFE#PBF comes in a thermally enhanced TSSOP-20 package, ensuring efficient heat dissipation during operation. Its robust design ensures consistent performance even in harsh environments, making it a reliable choice for critical applications.

Conclusion

With its combination of efficiency, performance, and versatility, the LTC3835EFE#PBF from Linear Technology stands out as a superior choice for designers looking to implement a reliable power management solution in their systems. Its comprehensive protection features and user-configurable options provide the flexibility needed to tackle a wide range of power regulation challenges.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2379 $51.8064
38+ $2.6567 $100.9546
59+ $2.5737 $151.8483
81+ $2.4907 $201.7467
104+ $2.4077 $250.4008
139+ $2.1586 $300.0454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess