EN
  • EN
  • DE

STK672-220-E

Part No STK672-220-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Thick-Film Hybrid IC Unipolar Constant-Current Chopper Two-Phase Stepping Motor Driver Output Current 2.8A | IC MOTOR DRIVER UNIPOLAR 12SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General Purpose
Output Current 3A
Supply Voltage (V) 4.75V ~ 5.25V
Load Voltage (V) 10V ~ 45V
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package 12-SIP Formed Leads
Supplier Device Package 12-SIP
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1261265-STK672-220-E
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK672-220-E CAD Model

Description

The STK672-220-E from ON Semiconductor is a unipolar 2-phase stepper motor driver hybrid IC that enables smooth and precise control of stepper motors. This integrated circuit is designed to drive a two-phase bipolar stepper motor in a micro-stepping fashion, providing high-performance and reliable operation in a wide range of motion control applications.

Key Features

  • Integrated Micro-Stepping Controller: The STK672-220-E is equipped with an advanced micro-stepping controller that allows for fine step resolution, thereby enabling precise motor positioning and smoother rotation.
  • High Voltage and Current Capacity: With an operating voltage range of 10V to 42V and an output current capability of up to 1.5A, this driver IC can handle a broad spectrum of stepper motors.
  • Built-in Protection Features: The device includes multiple protection features such as thermal shutdown, over-current protection, and under-voltage lockout, ensuring the longevity and safety of both the IC and the motor.
  • Compact Design: The hybrid package design of the STK672-220-E minimizes the footprint on the PCB and simplifies the heat sinking requirements, making it an ideal choice for compact applications.
  • Simple Interface: The IC can be easily controlled via a simple parallel interface, making it straightforward to integrate into a variety of systems.

Applications

The STK672-220-E stepper motor driver is suitable for a diverse range of applications, including but not limited to:

  • Office automation machines
  • Factory automation and robotics
  • 3D printers
  • CNC machines
  • Medical devices

Product Summary

The STK672-220-E by ON Semiconductor represents a robust solution for driving stepper motors in precision applications. It is designed to offer designers a balance of performance, ease of use, and compactness, making it an excellent choice for a wide range of industrial and commercial products. The inclusion of sophisticated protection mechanisms ensures that the STK672-220-E is not only powerful but also reliable, securing its place as a go-to driver IC for stepper motor control.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7688 $61.3816
17+ $7.1945 $122.3065
25+ $6.9704 $174.2600
35+ $6.7452 $236.0820
45+ $6.5200 $293.4000
60+ $5.8455 $350.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess