EN
  • EN
  • DE

LTC3850IUF#PBF

Part No LTC3850IUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 30 V
Frequency - Switching 250kHz to 780kHz
Duty Cycle (Max) 97.2%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (4x4)
Win Source Part Number 020622-LTC3850IUF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3850IUF#PBF CAD Model

Description

Product Overview: LTC3850IUF#PBF

The LTC3850IUF#PBF is a high-performance, dual, synchronous step-down switching regulator controller from Linear Technology, now part of Analog Devices. This advanced component is designed to drive all N-channel power MOSFET stages, which can significantly enhance the efficiency and performance of power supply systems.

Key Features

  • Wide Input Voltage Range: The LTC3850IUF#PBF operates over a wide input voltage range from 4.5V to 24V, making it versatile for a variety of applications, from simple low-voltage systems to more complex arrangements with higher supply requirements.
  • Output Voltage Range: It provides an adjustable output voltage range from 0.8V to 5.5V, allowing for a high degree of flexibility in power design.
  • High Efficiency: With its dual, synchronous operation, the device is capable of up to 95% efficiency, which helps to reduce power loss and improve system reliability.
  • Phase-Lockable Fixed Frequency: The LTC3850IUF#PBF features a phase-lockable fixed frequency from 250kHz to 2.25MHz, which allows for optimization of efficiency and component size.
  • Robust Temperature Range: The operating temperature range of -40°C to 125°C ensures reliable performance in a wide array of environmental conditions.

Applications

Due to its robust feature set, the LTC3850IUF#PBF is suitable for a variety of applications, including:

  • Power distribution systems
  • Telecommunications equipment
  • Industrial systems
  • Datacom and storage systems
  • Automotive power systems

Quality and Reliability

The LTC3850IUF#PBF is designed with Linear Technology's commitment to quality and reliability. It is offered in a compact (5mm x 5mm) QFN-28 package, ensuring a small footprint while providing robust protection features such as overvoltage, overcurrent, and over-temperature protection.

Conclusion

The LTC3850IUF#PBF switching regulator controller is a powerful solution for modern electronic systems, providing precise control, high efficiency, and reliable operation. Its comprehensive feature set and wide operating range make it an ideal choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9208 $50.9704
32+ $3.2171 $102.9472
49+ $3.1166 $152.7134
67+ $3.0160 $202.0720
86+ $2.9155 $250.7330
115+ $2.6139 $300.5985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess