EN
  • EN
  • DE

LTC3851AEGN#TRPBF

Part No LTC3851AEGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP / DC/DC Cntrlr Single-OUT Step Down 810kHz Automotive 16-Pin SSOP N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 38 V
Frequency - Switching 235kHz ~ 750kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 783710-LTC3851AEGN#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3851A
Introduction Date October 22, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3851AEGN#TRPBF CAD Model

Description

The LTC3851AEGN#TRPBF is a versatile synchronous step-down DC/DC controller designed by Linear Technology to deliver high efficiency power conversion for a wide range of applications. This advanced controller is suitable for systems requiring precise voltage regulation and optimal power management, including telecommunications, networking equipment, and industrial systems.

Key Features:

  • Wide Input Voltage Range: The LTC3851AEGN#TRPBF operates from a 4.5V to 38V input voltage range, making it suitable for a variety of supply voltages, including 5V, 12V, and 24V rails.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 50kHz to 900kHz with an external resistor, or they can synchronize it to an external clock.
  • Powerful Output: It is capable of producing output voltages as low as 0.8V, which allows for a broad range of applications, including low-voltage power delivery for modern microprocessors and FPGAs.
  • High Efficiency: The device uses a constant on-time valley current mode control architecture, which provides fast transient response and excellent loop stability while maintaining high efficiency.
  • Dual N-Channel MOSFET Synchronous Drive: The LTC3851AEGN#TRPBF can drive top and bottom N-channel MOSFETs, enabling efficient power conversion and reduced heat generation.
  • Robust Protection Features: It includes overvoltage, undervoltage lockout, overcurrent and overtemperature protection, ensuring safe operation under abnormal conditions.

Package and Availability:

The LTC3851AEGN#TRPBF is offered in a 24-lead SSOP package, which is designed for space-constrained applications. The product is available in tape and reel packaging, denoted by the TRPBF suffix, facilitating easy integration into automated manufacturing processes.

Applications:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Portable Devices
  • Automotive Power Systems

With its wide input voltage range, flexible operating frequency, and robust protection features, the LTC3851AEGN#TRPBF is an ideal choice for engineers looking for a high-performance power management solution.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess