The MAX767REAP+ is a high-performance, step-up DC-DC converter from Maxim Integrated, designed to provide a reliable and efficient power supply solution for various electronic applications. This versatile component is capable of boosting lower voltage inputs to higher outputs, which is essential for powering devices that require a stable voltage level higher than the available power source.
Key Features
- Adjustable Output Voltage: The MAX767REAP+ allows users to set the output voltage to a desired level, accommodating a range of devices and applications.
- High Efficiency: With its integrated power MOSFET and low quiescent current, this DC-DC converter operates with high efficiency, minimizing power loss and heat generation.
- Wide Input Voltage Range: The device can handle input voltages from 2.9V to 16V, making it suitable for both battery-powered and fixed-supply operations.
- Compact Size: Housed in a 20-pin SSOP package, the MAX767REAP+ is designed for space-constrained applications.
- Protection Features: The converter includes built-in overvoltage protection, thermal shutdown, and current limit to ensure safe operation under various conditions.
Applications
The MAX767REAP+ is ideal for use in portable devices, where efficient power conversion is crucial to extend battery life. It can also be used in industrial controls, medical equipment, and telecommunications infrastructure, where a stable and regulated power supply is necessary for reliable operation.
Technical Specifications
Manufacturer:
Maxim Integrated
Product Category:
DC-DC Converters
RoHS:
Yes
Mounting Style:
SMD/SMT
Package/Case:
20-SSOP
Output Voltage:
Adjustable
Output Current:
2A
Number of Outputs:
1
Minimum Input Voltage:
2.9V
Maximum Input Voltage:
16V
Switching Frequency:
133 kHz
With its robust design and comprehensive feature set, the MAX767REAP+ from Maxim Integrated stands out as a high-quality power management solution for designers looking to optimize the performance and efficiency of their electronic systems.