EN
  • EN
  • DE

LTC3868EGN-1#PBF

Part No LTC3868EGN-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Dual-OUT Step Down 900kHz 28-Pin SSOP N Tube / IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 24 V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 783778-LTC3868EGN-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3868-1
Introduction Date July 24, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3868EGN-1#PBF CAD Model

Description

The LTC3868EGN-1#PBF is a high-performance, dual output synchronous step-down DC/DC controller from Linear Technology, designed to drive all N-channel power MOSFET stages in a robust and efficient manner. This advanced controller is capable of generating two independent output voltages ranging from 0.6V to as high as 24V, which makes it an ideal choice for a wide array of applications including networking systems, telecommunications, industrial equipment, and computing environments.

Key Features:

  • Wide Input Voltage Range: The LTC3868EGN-1#PBF operates from an input voltage range of 4.5V to 38V, accommodating a variety of supply sources including standard 5V, 12V, and 24V rails.
  • Output Voltage Precision: It offers a precise output voltage regulation with a tolerance of ±1% over the temperature range of -40°C to 85°C, ensuring consistent performance.
  • Phase-Lockable Fixed Frequency: The 50kHz to 900kHz frequency range can be synchronized to an external clock, allowing flexibility in managing system noise and optimizing component size.
  • Powerful Drivers: Integrated top and bottom N-channel MOSFET drivers enable the use of high power external MOSFETs, ensuring efficient power conversion.
  • Adjustable Soft-Start: The soft-start feature prevents inrush current at startup, protecting the system and extending the life of the power supply.
  • Dual Output Tracking: The LTC3868EGN-1#PBF provides the ability to track one output voltage to another, which is particularly useful in applications where multiple rails require careful sequencing.

Package and Quality:

The controller is housed in a 24-lead SSOP package that offers a compact footprint for space-constrained applications. It also features an exposed pad for enhanced thermal performance. The product is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Applications:

With its versatile features and robust design, the LTC3868EGN-1#PBF is well-suited for use in distributed power architectures, FPGAs, DSPs, ASIC supply rails, and general-purpose dual output power supplies. Its ability to provide stable and precise voltages makes it an essential component in the design of sophisticated electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess