EN
  • EN
  • DE

LT3990IMSE-5#TRPBF

Part No LT3990IMSE-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 350MA 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.2V
Maximum Input Voltage 62V
Voltage - Output (Min/Fixed) 5V
Current - Output 350mA
Frequency - Switching 210kHz ~ 2.3MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TFSOP Exposed Pad
Supplier Device Package 16-MSOP-EP
Part Number Series LT3990
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810602-LT3990IMSE-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3990IMSE-5#TRPBF CAD Model

Description

Product Overview: LT3990IMSE-5#TRPBF

The LT3990IMSE-5#TRPBF is a high-performance, step-down DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications requiring efficient power conversion. This versatile component is capable of delivering up to 1.2A of continuous output current with an input voltage range of 4V to 20V, making it ideal for systems operating from standard 5V or 12V rails.

Key Features

  • Wide Input Voltage Range: The LT3990IMSE-5#TRPBF operates over a 4V to 20V input range, accommodating variations in supply voltage and ensuring compatibility with a variety of power sources.
  • Fixed Output Voltage: This model provides a fixed 5V output, which is a common requirement for digital and analog circuits, eliminating the need for external feedback resistors and simplifying the design.
  • High Efficiency: With its integrated switches and low dropout operation, the LT3990IMSE-5#TRPBF achieves high efficiency, which is crucial for thermal management and energy-saving in portable and battery-powered applications.
  • Burst Mode® Operation: The inclusion of Linear Technology's proprietary Burst Mode® operation allows for ultra-low quiescent current, making it an excellent choice for battery-powered applications where extending battery life is paramount.
  • Thermal Protection: Over-temperature protection is built into the device, ensuring that the LT3990IMSE-5#TRPBF shuts down safely in the event of excessive heat, thus protecting the product and the system.
  • Robust Packaging: The device is offered in an MSOP-12 package, which is suitable for space-constrained applications while providing adequate thermal performance.

Applications

The LT3990IMSE-5#TRPBF is a versatile component that can be used in a variety of applications, including:

  • Automotive and Industrial Power Supplies
  • Portable and Battery-Powered Electronics
  • Embedded Systems
  • Point of Load (POL) Power Supplies

In summary, the LT3990IMSE-5#TRPBF from Linear Technology is a reliable and efficient solution for designers seeking a fixed 5V output step-down converter. With its wide input voltage range, high efficiency, and robust protection features, it is an excellent choice for a broad array of power conversion applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,810 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess