EN
  • EN
  • DE

UCC35702PWTR

Part No UCC35702PWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.8 V to 15 V
Frequency - Switching 100kHz
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Frequency Control, Sequencing, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 122168-UCC35702PWTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC35702PWTR CAD Model

Description

Overview of Texas Instruments UCC35702PWTR

The UCC35702PWTR from Texas Instruments is a sophisticated, high-performance, isolated gate driver designed for use in a variety of power supply applications. This device is particularly well-suited for driving power MOSFETs and IGBTs that operate in half-bridge and full-bridge topologies. With its advanced features and robust design, the UCC35702PWTR ensures reliable operation and improved efficiency in power conversion systems.

Key Features

  • High Drive Strength: The UCC35702PWTR provides strong drive capability, delivering peak source and sink currents that enhance the switching performance of power transistors.
  • Isolation: It features a high level of galvanic isolation between the input and output stages, which is critical for safety and noise immunity in high-voltage applications.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the gate driver operates only when the supply voltage is within an acceptable range, thus protecting the power switches from malfunctioning due to insufficient gate voltage.
  • Advanced Protection: The device includes protection circuitry such as over-temperature shutdown and fault reporting to safeguard the power stage components from adverse conditions.
  • Fast Propagation Delays: Its optimized design results in fast and matched propagation delays, which is crucial for maintaining the timing accuracy in high-frequency switching applications.
  • Temperature Range: The UCC35702PWTR is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.

Applications

The UCC35702PWTR gate driver is versatile and can be used in various applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Renewable Energy Inverters
  • Industrial Power Systems

Package and Reliability

Encased in a TSSOP-14 package, the UCC35702PWTR offers a compact solution that is both space-saving and highly reliable. Texas Instruments' commitment to quality ensures that this gate driver meets stringent industry standards for performance and longevity, making it a trusted choice for engineers and designers looking to create efficient and durable power systems.

With its combination of high-speed operation, protective features, and design flexibility, the UCC35702PWTR from Texas Instruments stands out as a premium choice for driving the latest power semiconductors in advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Lowest to $4.0465
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess