The RN5RL60AA-TR is a voltage detector IC manufactured by Ricoh. It's designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a predefined threshold. These devices are crucial for preventing data corruption and ensuring stable operation in various electronic systems.
Applications:
- Microcontroller reset circuits
- Battery-powered devices
- Power management systems
- Memory protection
- System monitoring
Features:
- Accurate voltage detection, ensuring reliable monitoring.
- Low current consumption, extending battery life.
- Small package size, allowing for compact designs.
- Built-in hysteresis, preventing oscillation during voltage fluctuations.
- RoHS compliant, meeting environmental standards.
Benefits:
- Improved system stability and reliability.
- Prevention of data corruption during power failures.
- Extended battery life in portable devices.
- Space-saving design in compact electronic systems.
- Environmentally friendly due to RoHS compliance.
Technical Specifications:
The RN5RL60AA-TR typically has a detection voltage of 6.0V. It features a low quiescent current and a small package, such as SOT-23. Hysteresis is built in to prevent false triggering. The output type is usually open drain or CMOS. Operating temperature range is typically -40°C to +85°C.
This voltage detector is designed to provide reliable voltage monitoring and system reset functionality in a wide range of electronic applications. Its low power consumption, small size, and accurate detection capabilities make it a suitable choice for battery-powered and space-constrained devices.