EN
  • EN
  • DE

MCP1826-3302E/ET

Part No MCP1826-3302E/ET
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 1000 mA, Low Voltage, Low Quiescent Current LDO Regulator | IC REG LINEAR 3.3V 1A 5DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.4V at 1A
Output Current 1A
Current - Quiescent (Iq) 220μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package 5-DDPAK
Family Part Number MCP1826
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1220969-MCP1826-3302E/ET
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP1826-3302E/ET CAD Model

Description

Product Overview: MCP1826-3302E/ET by Microchip Technology

The MCP1826-3302E/ET is a high-performance, low-dropout voltage regulator (LDO) from Microchip Technology, designed to deliver a fixed output voltage of 3.3V with an output current of up to 1A. This LDO is an excellent choice for applications requiring a high current, low voltage power supply with minimal power loss.

Key Features

  • Output Voltage: The device provides a stable 3.3V output, which is essential for powering sensitive electronic circuits that require a precise voltage level.
  • High Current Output: With the capability to deliver up to 1A of output current, this LDO can easily power a wide range of components, from microcontrollers to various digital and analog peripherals.
  • Low Dropout Voltage: The MCP1826-3302E/ET boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which helps in maximizing battery life in portable applications.
  • Thermal Overload Protection: The built-in thermal protection feature prevents damage to the device from overheating, making it reliable for use in a variety of operating conditions.
  • Short Circuit Protection: In the event of a short circuit, the regulator automatically shuts down to protect both the power supply and the connected components.
  • Stable with Ceramic Output Capacitors: The MCP1826-3302E/ET is designed to be stable with ceramic output capacitors, which are known for their low equivalent series resistance (ESR) and high reliability.

Applications

This voltage regulator is ideal for use in a multitude of electronic applications, including but not limited to:

  • Portable devices and battery-operated electronics
  • Microcontroller power supplies
  • Point-of-load conversions from 5V or 3.3V rails
  • Networking and telecommunication equipment
  • Peripheral power supplies

Product Package and Quality

The MCP1826-3302E/ET is available in a 5-lead SOT-223 package, which allows for efficient heat dissipation and compact board layouts. Microchip Technology ensures high-quality standards, providing a reliable and robust solution for your power supply needs.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess