EN
  • EN
  • DE

LTC3868EUFD-1

Part No LTC3868EUFD-1
Manufacturer Linear Technology
Catalog Misc Products
Description Low IQ, Dual 2-Phase Synchronous Step-Down Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828657-LTC3868EUFD-1
Ultra Librarian 3D Model Ultra Librarian LTC3868EUFD-1 CAD Model

Description

The LTC3868EUFD-1 is a high-performance, dual output synchronous step-down DC/DC controller that is designed to drive all N-channel power MOSFET stages. It is a versatile solution for power supply designs, capable of producing a wide range of output voltages with excellent efficiency and precision.

Key Features:

  • Wide Input Voltage Range: The LTC3868EUFD-1 operates from an input voltage range of 4.5V to 38V, making it suitable for a variety of applications, including those that require a wide input range due to fluctuations in supply.
  • Dual, Independent Outputs: This controller provides two outputs that can be set to different voltages, allowing for flexible power supply design. Each output can be adjusted from 0.6V to VIN, ensuring compatibility with a broad range of devices.
  • Phase-Lockable Fixed Frequency: It features a phase-lockable frequency of 250kHz to 770kHz, which helps minimize noise and interference in sensitive electronics.
  • Current Mode Operation: The current mode operation provides excellent transient response and cycle-by-cycle current limiting, enhancing the reliability and performance of the power supply.
  • Adjustable Soft-Start: The soft-start feature limits inrush current during startup, providing protection for both the power supply and the load.
  • Power Good Outputs: The LTC3868EUFD-1 includes power good outputs that can be used for sequencing or as a diagnostic feature to ensure that the power supply is operating correctly.

Applications:

The LTC3868EUFD-1 is ideal for a wide array of applications, including:

  • Distributed Power Systems
  • Telecommunications and Data Communication Equipment
  • Industrial Systems
  • Automotive Power Supplies
  • Point of Load Power Supplies

Package and Quality:

The LTC3868EUFD-1 comes in a 28-lead QFN package, which is designed to offer a compact footprint while providing excellent thermal performance. Linear Technology ensures high-quality and reliability of their products, making the LTC3868EUFD-1 a trusted choice for critical and demanding power supply applications.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,766 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess