EN
  • EN
  • DE

ST10F273M-ABG3

Part No ST10F273M-ABG3
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838894-ST10F273M-ABG3
Ultra Librarian 3D Model Ultra Librarian ST10F273M-ABG3 CAD Model

Description

STMicroelectronics ST10F273M-ABG3 Microcontroller

The ST10F273M-ABG3 is a high-performance 16-bit microcontroller from STMicroelectronics, designed for automotive and industrial control systems. This microcontroller is a member of the ST10 family, which is renowned for its robust architecture, high processing power, and flexible features that cater to a wide range of applications.

Key Features

  • Core: The ST10F273M-ABG3 is built around the ST10 core, which delivers exceptional processing capabilities with a 16-bit CPU, making it ideal for applications that require high-speed computation and real-time performance.
  • Memory: It comes equipped with 832KB of Flash memory and 68KB of RAM, providing ample space for complex software applications and data storage without the need for external memory components.
  • Peripherals: A wide array of on-chip peripherals enhances the functionality of this microcontroller. These include multiple 16-bit timers, a flexible PWM unit, a 10-bit A/D converter with up to 16 channels, and a synchronous/asynchronous serial communication unit.
  • Operating Voltage: The device operates within a voltage range of 3.0V to 5.5V, allowing for flexibility in power supply design and compatibility with both 3.3V and 5V systems.
  • Temperature Range: With an operating temperature range of -40°C to +125°C, the ST10F273M-ABG3 is well-suited for harsh environments and demanding automotive applications.
  • Packaging: The microcontroller is available in a 144-pin LQFP package, which is ideal for space-constrained applications while still offering sufficient pin count for complex tasks.

Applications

The versatility of the ST10F273M-ABG3 makes it an excellent choice for a variety of applications. Its robust design and comprehensive feature set are particularly suited for:

  • Automotive control systems, such as engine management and transmission control
  • Industrial automation, including motor control and process control
  • Robotics and motion control systems
  • Complex real-time systems that require deterministic response times

Overall, the ST10F273M-ABG3 by STMicroelectronics offers a balanced combination of performance, memory, and peripherals, making it a reliable and efficient solution for advanced microcontroller applications.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.8535 $81.7070
4+ $33.5216 $134.0864
6+ $32.4740 $194.8440
8+ $31.4264 $251.4112
10+ $30.3788 $303.7880
13+ $27.2361 $354.0693
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess