EN
  • EN
  • DE

MTD10N05E

Part No MTD10N05E
Manufacturer ON Semiconductor
Catalog Misc Products
Description TMOS4 POWER FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832146-MTD10N05E
Ultra Librarian 3D Model Ultra Librarian MTD10N05E CAD Model

Description

MTD10N05E - ON Semiconductor

The MTD10N05E is a robust, high-performance N-channel power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is engineered to deliver efficient power management and conversion for a wide range of applications. With its advanced technology and superior design, the MTD10N05E offers an excellent combination of low on-resistance, high switching speed, and thermal stability, making it an ideal choice for power-sensitive electronics.

Key Features

  • High Drain-Source Voltage (VDS): The MTD10N05E can withstand drain-source voltages up to 50V, providing a good safety margin for applications operating at lower voltages.
  • Low On-Resistance (RDS(on)): At a gate voltage of 10V, the device exhibits an RDS(on) value of just 0.1Ω, which translates to reduced power losses and improved efficiency in operation.
  • High Continuous Drain Current (ID): With the capability to handle a continuous drain current of 10A, this MOSFET can manage significant power levels, suitable for a variety of power-intensive tasks.
  • Fast Switching Speed: The device's fast switching capabilities ensure minimal transition losses, which is critical for high-frequency power switching applications.
  • Thermal Stability: The MTD10N05E is designed to perform reliably over a wide temperature range, ensuring consistent performance even under thermal stress.
  • Logic Level Gate Drive: The MOSFET can be driven at logic level gate voltages, making it compatible with a broad range of control circuitries and reducing the need for additional drive components.

Applications

The MTD10N05E is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Automotive Applications
  • Switching Regulators
  • Relay Replacements

ON Semiconductor's commitment to quality ensures that the MTD10N05E meets rigorous standards, providing a reliable solution for designers looking to optimize their power systems. Whether for industrial, automotive, or consumer electronics, the MTD10N05E brings efficiency and durability to your power management needs.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess