EN
  • EN
  • DE

MAX8722CEEG

Part No MAX8722CEEG
Manufacturer Maxim Integrated
Catalog Misc Products
Description Low-Cost CCFL Backlight Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830014-MAX8722CEEG
Ultra Librarian 3D Model Ultra Librarian MAX8722CEEG CAD Model

Description

The MAX8722CEEG from Maxim Integrated is a state-of-the-art, high-efficiency, step-up DC-DC converter specifically designed to drive white LEDs. This compact and versatile component is an ideal solution for backlighting applications in portable devices such as smartphones, tablets, and laptops, where power efficiency and space constraints are of paramount importance.

Featuring an integrated 40V switch, the MAX8722CEEG is capable of driving up to 10 white LEDs in series, ensuring uniform brightness and a consistent user experience. The high-frequency operation of up to 1MHz allows for the use of tiny, low-profile inductors and capacitors, thereby reducing the overall footprint of the power supply design on the circuit board.

This innovative chip boasts a wide input voltage range from 2.6V to 5.5V, making it compatible with a variety of power sources, including single-cell lithium-ion (Li-ion) batteries. Its high efficiency, which can reach up to 87%, helps to extend battery life, a critical feature for mobile devices.

The MAX8722CEEG also comes with built-in safety features such as overvoltage protection, which prevents damage to the LEDs in the event of an unexpected voltage surge. Additionally, it includes a soft-start mode that minimizes inrush current, thus providing a safeguard for both the power supply and the LEDs during startup.

Programmability is another key advantage of this device. Users can adjust the LED current to achieve the desired brightness level through an external resistor or a pulse-width modulation (PWM) input, which provides additional control over the intensity and power consumption of the backlight.

The MAX8722CEEG comes in a 24-pin TQFN package, offering a compact solution that does not compromise on performance. With its combination of efficiency, programmability, and protection features, the MAX8722CEEG is a premier choice for designers looking to enhance the visual experience of their portable devices while maintaining optimal power management.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7076 $59.3216
38+ $3.0423 $115.6074
59+ $2.9476 $173.9084
81+ $2.8529 $231.0849
105+ $2.7570 $289.4850
141+ $2.4717 $348.5097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess