EN
  • EN
  • DE

LTC3890IUH#TRPBF

Part No LTC3890IUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/SEPIC 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, SEPIC
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 60 V
Frequency - Switching 105kHz to 835kHz, 350kHz to 535kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 32-QFN (5x5)
Win Source Part Number 1063220-LTC3890IUH#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3890IUH#TRPBF CAD Model

Description

Linear Technology's LTC3890IUH#TRPBF Dual Output Step-Down Synchronous Controller

The LTC3890IUH#TRPBF is a robust dual output step-down synchronous DC-DC controller designed by Linear Technology to cater to a variety of power supply applications. This high-performance product is engineered to deliver precise voltage regulation and high efficiency, making it an ideal solution for telecommunications, networking, and industrial systems that require reliable power management.

One of the standout features of the LTC3890IUH#TRPBF is its wide input voltage range of 4.5V to 60V, which allows for flexibility in different power environments and ensures operation under high input voltage conditions. This makes it suitable for use in systems powered by a wide range of sources, from single-cell Li-Ion batteries to fixed high-voltage power rails.

The controller operates using a constant frequency, current mode architecture which provides excellent line and load transient response. Additionally, it has the capability to phase-lock to an external clock, ensuring noise-sensitive applications can minimize interference. The LTC3890IUH#TRPBF can also run in Burst Mode operation, which significantly reduces no-load quiescent current, enhancing efficiency under light load conditions.

With its dual outputs, the LTC3890IUH#TRPBF provides two independently regulated voltages that can be set with a resistor divider to as low as 0.8V with an accuracy of ±1% over a temperature range of -40°C to 125°C. The output current capability is robust, suitable for applications requiring high power outputs.

For protection, the device includes features such as overvoltage protection, overcurrent protection, and thermal shutdown, ensuring the safety and longevity of both the power controller and the system it powers. The LTC3890IUH#TRPBF comes in a compact 5mm x 5mm QFN package, which is ideal for space-constrained applications.

In summary, the LTC3890IUH#TRPBF from Linear Technology is a highly versatile, efficient, and reliable dual output synchronous step-down DC-DC controller. Its wide input voltage range, precise regulation, and integrated protection features make it an excellent choice for a broad spectrum of high-performance power supply designs.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2838 $60.8514
7+ $16.6432 $116.5024
10+ $16.1231 $161.2310
13+ $15.6030 $202.8390
17+ $15.0829 $256.4093
23+ $13.5226 $311.0198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 215 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess