EN
  • EN
  • DE

LTC4054LES5-4.2

Part No LTC4054LES5-4.2
Manufacturer Linear Technology
Description 150mA Standalone Linear Li-Ion Battery Charger in ThinSOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208988-LTC4054LES5-4.2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4054LES5-4.2 CAD Model

Description

LTC4054LES5-4.2 Standalone Linear Li-Ion Battery Charger

The LTC4054LES5-4.2 is a compact, high-efficiency, linear charger for single-cell lithium-ion batteries, produced by Linear Technology. This small and versatile charging solution is designed to simplify the charging process for portable electronic devices.

Key Features

  • Optimized for Li-Ion Batteries: The LTC4054LES5-4.2 is specifically designed to charge single-cell lithium-ion batteries, ensuring a full and safe charge every time.
  • Preset Charge Voltage: The charge voltage is fixed at 4.2V, which is the optimal charging voltage for most single-cell Li-Ion batteries, ensuring maximum efficiency and battery life.
  • Automatic Recharge: To keep the battery at peak capacity, the device automatically initiates a recharge cycle when the battery voltage falls below a set threshold.
  • Thermal Regulation: This feature maximizes the charge rate without the risk of overheating, making it safe for use in various environmental conditions.

Charging and Safety Features

  • No External MOSFET, Sense Resistor or Blocking Diode Required: Simplifies the design and reduces the external component count, making it ideal for space-constrained applications.
  • Constant-Current/Constant-Voltage Operation with Thermal Regulation: Ensures that the battery is charged correctly and safely, maintaining the longevity of the battery.
  • Charge Current Programmable with a Single Resistor: Offers flexibility in setting the charge current according to the specific needs of the application.
  • Charge Current Monitor: For accurate charge current monitoring, which is useful for determining charge time and the health of the battery.
  • Undervoltage Lockout: Prevents the charger from operating with insufficient supply voltage, which could lead to improper charging.
  • Automatic Shutdown: The device enters a low current state when the charging cycle is complete, conserving energy and preventing overcharging.

Applications

The LTC4054LES5-4.2 is ideal for portable electronic devices such as smartphones, digital cameras, MP3 players, and Bluetooth headsets. Its small form factor and ease of integration make it an excellent choice for space-sensitive and power-conscious applications.

Overall, the LTC4054LES5-4.2 from Linear Technology represents a reliable, efficient, and user-friendly solution for charging single-cell lithium-ion batteries in a wide range of portable devices.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8208 $52.3872
21+ $4.7761 $100.2981
33+ $4.6268 $152.6844
45+ $4.4776 $201.4920
58+ $4.3283 $251.0414
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,943 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess