EN
  • EN
  • DE

LTC4055EUF#TR

Part No LTC4055EUF#TR
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC USB PWR MNGR BATT CHRGR 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature, Reverse Current
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (4x4)
Win Source Part Number 303428-LTC4055EUF#TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4055EUF#TR CAD Model

Description

Overview of LTC4055EUF#TR

The LTC4055EUF#TR is a highly integrated, standalone linear charger from Linear Technology, specifically designed for single-cell lithium-ion batteries. This compact, thermally efficient device comes in a 16-lead QFN package and offers a full range of features to ensure safe and efficient charging of portable devices.

Key Features

  • USB Compatibility: The LTC4055EUF#TR is designed to work seamlessly with USB power sources, making it ideal for use in portable electronics that require charging via a USB port.
  • Adjustable Charging Current: The charging current can be easily programmed to suit the needs of various battery capacities, ensuring optimal charging rates and battery longevity.
  • Integrated End-of-Charge Detection: The charger includes precise end-of-charge detection, which signals when the battery is fully charged, thereby preventing overcharging and extending battery life.
  • Thermal Regulation: To protect the battery and circuitry, the LTC4055EUF#TR features thermal regulation that reduces charge current if the device temperature becomes too high.
  • Automatic Recharge: After the battery reaches the full charge, the device initiates a new charge cycle if the battery voltage falls below a preset threshold, ensuring the battery remains fully charged.

Applications

The LTC4055EUF#TR is perfect for a wide range of portable applications where efficient and reliable battery charging is essential. Common applications include:

  • Smartphones and PDAs
  • Digital Cameras
  • Portable Media Players
  • Handheld GPS Units
  • Other USB-Powered Devices

Product Specifications

With its compact form factor and robust feature set, the LTC4055EUF#TR delivers a maximum charge current programmable up to 1A, operates in a supply voltage range from 4.25V to 6.5V, and provides a float voltage accuracy of ±0.8%. Additionally, the device includes safety features such as automatic recharge, thermal feedback, and charge current monitoring.

For developers and manufacturers seeking a reliable and versatile charging solution for lithium-ion batteries, the LTC4055EUF#TR from Linear Technology stands out as an excellent choice, offering both performance and ease of integration into existing designs.

You May Also Be Interested in

Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5678 $52.8390
12+ $8.6711 $104.0532
18+ $8.4001 $151.2018
25+ $8.1291 $203.2275
32+ $7.8582 $251.4624
43+ $7.0452 $302.9436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,916 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess