EN
  • EN
  • DE

LTC4076EDD

Part No LTC4076EDD
Manufacturer Linear Technology
Description Dual Input Standalone Li-Ion Battery Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209009-LTC4076EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4076EDD CAD Model

Description

LTC4076EDD Dual Input Li-Ion/Polymer Battery Charger

The LTC4076EDD from Linear Technology is a versatile and compact dual-input lithium-ion/polymer battery charger integrated circuit designed for portable electronic applications. This efficient device is capable of charging a single-cell lithium-ion/polymer battery from either a USB port or an AC adapter. The LTC4076EDD stands out with its small form factor, encapsulated within a 10-lead (3mm × 3mm) DFN package, which is ideal for space-constrained applications.

One of the key features of the LTC4076EDD is its ability to automatically select the appropriate power source (USB or AC adapter) without the need for external control pins. When connected to a USB port, the charger adheres to USB current limits, and when an AC adapter is detected, it can utilize higher charge currents, up to a maximum of 1.5A, to expedite the charging process.

The device offers a range of safety features to ensure the longevity and reliability of the battery. These include thermal regulation to maximize the charge rate without the risk of overheating, and a programmable charge termination timer for additional safety. Furthermore, the LTC4076EDD is equipped with automatic recharge, which initiates a new charging cycle if the battery voltage falls below a preset threshold, ensuring the battery remains fully charged.

To accommodate various battery chemistries and capacities, the LTC4076EDD provides programmable charge current through a single resistor. Additionally, it features a charge current monitor, allowing for real-time observation of the charging activity. This is particularly useful for applications that require battery charge status monitoring or for implementing a fuel gauge function.

Overall, the LTC4076EDD is a highly integrated solution for battery charging in portable devices, offering ease of use, flexibility, and safety for designers looking to streamline their power management systems. Its combination of dual-input capability, compact packaging, and comprehensive protection features makes it an excellent choice for a wide range of portable electronic devices.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4464 $51.5712
19+ $5.2894 $100.4986
30+ $5.1241 $153.7230
41+ $4.9588 $203.3108
53+ $4.7935 $254.0555
70+ $4.2976 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess