Products specifications

Manufacturer Linear Technology
Win Source Part Number 1209010-LTC4077EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4077EDD CAD Model

Description

LTC4077EDD - Linear Technology's Advanced Battery Charger IC

The LTC4077EDD from Linear Technology is a highly sophisticated battery charger integrated circuit designed for modern portable electronic devices. This compact and efficient IC is capable of charging single-cell lithium-ion batteries with precision and safety. Its small form factor, a 3mm x 3mm DFN package, makes it an ideal choice for space-constrained applications such as wearable technology, smartphones, and medical devices.

Key Features

  • Programmable Charge Current: The LTC4077EDD allows users to set the charge current up to 800mA, enabling fast and efficient charging tailored to the specific needs of the application.
  • Integrated Thermal Regulation: To ensure safety and longevity of the battery, this IC incorporates thermal regulation that prevents overheating by automatically reducing charge current.
  • Automatic Recharge: An onboard feature initiates a new charging cycle when the battery voltage falls below a preset threshold, keeping the battery topped up without user intervention.
  • Charge Status Indicators: The IC provides status outputs to indicate charging in progress and charge completion, which can be used to drive external LEDs or interface with a microcontroller for more detailed battery management.

Advanced Safety Features

  • Overvoltage Protection: The LTC4077EDD automatically halts charging if the input voltage exceeds a safe threshold, protecting both the charger and the battery.
  • Undervoltage Lockout: It also prevents charging if the input voltage is too low, ensuring that the battery is only charged under optimal conditions.
  • Smart C/10 Charge Termination: The charger detects when the charge current falls to one-tenth of the programmed value, at which point it terminates the charge cycle, preventing overcharging.

In summary, the LTC4077EDD stands out as a powerful solution for battery charging applications, offering a combination of programmability, safety, and compact size. Its comprehensive feature set ensures that batteries are charged quickly, efficiently, and safely, making it an excellent choice for designers looking to incorporate reliable power management into their next project.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention