EN
  • EN
  • DE
  • IT

LTC4099EPDC#TRPBF

Part No LTC4099EPDC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC USB PWR MANAGER/CHRGR 20UTQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-UTQFN-EP (3x4)
Win Source Part Number 135656-LTC4099EPDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4099EPDC#TRPBF CAD Model

Description

Linear Technology LTC4099EPDC#TRPBF USB Power Manager and Li-Ion Battery Charger

The LTC4099EPDC#TRPBF is a highly integrated power management and battery charger IC designed by Linear Technology, now part of Analog Devices. This advanced component is specifically engineered to provide a seamless power management solution for portable USB-powered devices with single-cell Lithium-Ion batteries.

At the heart of the LTC4099EPDC#TRPBF is its autonomous power path management system. This feature allows the device to seamlessly transition between multiple power sources such as USB, a wall adapter, or battery power, ensuring that the highest priority power source is utilized without interruption. This is especially critical for maintaining uninterrupted operation of the device when switching power sources.

The USB compatibility of the LTC4099EPDC#TRPBF is a standout feature. It adheres to USB specifications, allowing for efficient charging of the battery from a standard USB port with a programmable current limit up to 1.5A. This ensures that the device can be charged quickly and safely from any compliant USB source.

The LTC4099EPDC#TRPBF also boasts an integrated Li-Ion battery charger with multiple charging features. It supports several charging stages, including preconditioning, constant-current, and constant-voltage charging, to maximize the life and performance of the battery. The charger is highly configurable, allowing for precise control over the charging parameters to match the specific requirements of the battery being used.

For safety, the LTC4099EPDC#TRPBF incorporates a variety of protection features. These include overvoltage protection, thermal regulation, and a safety timer. These features help to protect both the charger and the battery from potentially damaging conditions, ensuring a safe and reliable charging process.

Designed for use in a wide range of applications, including smartphones, portable media players, and other handheld devices, the LTC4099EPDC#TRPBF is available in a compact, low-profile package. This makes it an ideal choice for space-constrained applications where efficient power management and battery charging are essential.

Overall, the LTC4099EPDC#TRPBF is a robust and flexible solution for managing power and charging batteries in modern portable electronics, delivering performance, safety, and convenience in a single integrated circuit.

You May Also Be Interested in

Texas Instruments
IC BATT MON MULTI 6-10C 30TSSOP
Lowest to $7.2729
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $0.2321
Maxim Integrated
IC BATT MON LI-ION 1CELL 9WLP
Lowest to $0.4618
Renesas Electronics America
IC BAT MON MULT-CHEM 3-8C 48TQFN
Lowest to $4.6637
Maxim Integrated
IC BATT MONITOR PMIC / Battery IC
Lowest to $12.1068
Maxim Integrated
IC BATT / Battery IC
Lowest to $8.0501
Texas Instruments
IC BATT FUEL GAUGE LICOO2 12SON
Lowest to $4.0291
Maxim Integrated
IC BATT MGMT BATTERY GAUGE / Battery IC
Lowest to $14.8829
Analog Devices Inc.
IC BATT STACK MON MULTI 44-SSOP
Lowest to $15.1240

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess