EN
  • EN
  • DE
  • IT

LTC3300IUK-1#PBF

Part No LTC3300IUK-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC BATTERY BALANCER 48QFN / Battery Balancer Li-Ion/Li-FePO4 10000mA Automotive 48-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Battery Balancer
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Interface Serial
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 783296-LTC3300IUK-1#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3300-1
Introduction Date March 01, 2013
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3300IUK-1#PBF CAD Model

Description

LTC3300IUK-1#PBF High Efficiency Bidirectional Multicell Battery Balancer

The LTC3300IUK-1#PBF is a high-performance integrated circuit from Linear Technology, designed to balance multicell battery stacks for applications requiring precise voltage regulation and optimal battery health and longevity. This advanced product is crucial for managing battery systems in electric vehicles, energy storage systems, and backup power applications where multiple cells are connected in series to achieve higher voltage levels.

Featuring a bidirectional synchronous flyback topology, the LTC3300IUK-1#PBF efficiently transfers charge from higher voltage cells to lower voltage cells or vice versa, ensuring that all cells in the stack maintain the same state of charge. This active balancing technique significantly improves battery performance and lifespan compared to passive balancing methods.

The device is capable of balancing up to 12 cells connected in series, with an absolute maximum input voltage of 60V. It can be used with a wide range of battery chemistries, including Lithium-Ion, Lithium Polymer, and Lithium Iron Phosphate. The LTC3300IUK-1#PBF operates with an external transformer, and its bidirectional operation allows for the charge to be transferred in either direction, depending on the needs of the individual cells, which is essential for maintaining balance in the battery stack over time.

Key features of the LTC3300IUK-1#PBF include its high efficiency, which minimizes heat generation and power loss, and its ability to provide real-time monitoring and diagnostics, which is critical for ensuring the safety and reliability of the battery system. The device also includes protection features such as overvoltage, undervoltage, and overtemperature protection, which safeguard the battery stack from extreme operating conditions.

Designed with a compact footprint, the LTC3300IUK-1#PBF comes in a QFN package that is suitable for space-constrained applications. Its robust design and advanced functionality make it an ideal solution for engineers looking to enhance the performance and reliability of their multicell battery systems.

In summary, the LTC3300IUK-1#PBF from Linear Technology is an essential component for any application that relies on a series-connected multicell battery stack, providing efficient, reliable, and safe operation across a broad range of battery chemistries and applications.

You May Also Be Interested in

Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $9.0941
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $80.8422
Maxim Integrated
IC BATT CHARGER SYSTEM / Battery IC
Lowest to $6.3114
Maxim Integrated
IC BATT REGULATOR SMD / Battery IC
Lowest to $5.3294
Maxim Integrated
IC BATT MGMT BATTERY GAUGE / Battery IC
Lowest to $14.8829
Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $13.7454
Maxim Integrated
IC BATT MON MULT-CHEM 1C SOT23-3
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Lowest to $1.0510

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9987 $62.9961
7+ $17.2297 $120.6079
11+ $16.6912 $183.6032
14+ $16.1529 $226.1406
18+ $15.6145 $281.0610
25+ $13.9991 $349.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess