EN
  • EN
  • DE
  • IT

LTC6803IG-3#PBF

Part No LTC6803IG-3#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description Battery Monitoring Li-Ion Automotive 44-Pin SSOP Tube / IC MONITOR BATT STACK MC 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface Serial
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-FSOP (0.209", 5.30mm Width)
Manufacturer Package 44-SSOP
Win Source Part Number 784391-LTC6803IG-3#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6803
Introduction Date February 03, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6803IG-3#PBF CAD Model

Description

The LTC6803IG-3#PBF is a high-performance, multicell battery stack monitor produced by Linear Technology, which is now part of Analog Devices. This sophisticated integrated circuit (IC) is specifically designed to monitor the voltage levels of up to 12 series-connected battery cells in a pack. It is an essential component for battery management systems (BMS) used in various applications, including electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale energy storage systems.

Key Features

  • Cell Voltage Monitoring: Capable of measuring up to 12 series-connected battery cells with a total measurement error under 5mV.
  • High Voltage Capability: Designed to withstand high voltage environments with a working range from 0V to 60V, ensuring reliability under various operating conditions.
  • Robust Communication: Includes an isoSPI interface for high-speed, RF-immune, local area network (LAN) communications, allowing for safe data transfer even in noisy environments.
  • Temperature Measurement: Integrated temperature sensing capabilities for monitoring cell temperatures, which is critical for ensuring safe battery operation and longevity.
  • Compact Design: Available in a compact 44-lead SSOP package, making it suitable for space-constrained applications.
  • Low Power Consumption: Features a sleep mode that reduces power consumption when the monitor is not actively measuring cell voltages, contributing to overall energy efficiency.

Applications

The LTC6803IG-3#PBF is versatile and can be used in a range of applications that require precise battery monitoring, including:

  • Electric and Hybrid Electric Vehicles
  • Backup Power Systems
  • Grid Energy Storage
  • Uninterruptible Power Supplies (UPS)
  • Portable Power Tools

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC6803IG-3#PBF meets the highest standards of reliability and performance. The device is designed to operate over the industrial temperature range and is lead-free and RoHS compliant, adhering to environmental regulations and standards for electronic components.

You May Also Be Interested in

Renesas Electronics America
IC BAT MON MULT-CHEM 3-8C 48TQFN
Lowest to $4.6637
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146
Maxim Integrated
IC BATT REGULATOR SMD / Battery IC
Lowest to $5.3294
Maxim Integrated
IC BATT MONITOR PMIC / Battery IC
Lowest to $12.1068
Intersil
IC BATT AUTH MULTI 1-3C 8TDFN
Need more? Email Us
Maxim Integrated
IC BATT PWR MGMT / Battery IC
Lowest to $3.5871
Texas Instruments
IC BATT MON MULTI 6-10C 30TSSOP
Lowest to $7.2729
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $9.0941

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1013 $72.4052
8+ $16.9336 $135.4688
12+ $16.3498 $196.1976
18+ $15.1818 $273.2724
23+ $14.5980 $335.7540
28+ $14.0140 $392.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,570 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess