EN
  • EN
  • DE
  • IT

NUS3045MNT1

Part No NUS3045MNT1
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description IC OVP W/30V P-CH MOSFET DFN8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Clamping 7.08V
Technology Mixed Technology
Number of Circuits 1
Applications General Purpose
Mounting SMD (SMT)
Case / Package 8-DFN-EP (3.3x3.3)
Win Source Part Number 124859-NUS3045MNT1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUS3045MNT1 CAD Model

Description

The NUS3045MNT1 from ON Semiconductor is a robust integrated circuit designed to provide efficient power management solutions. This high-performance device is tailored to meet the stringent requirements of modern electronic applications, offering both reliability and versatility.

Key Features

  • High Efficiency: The NUS3045MNT1 is engineered to maximize power efficiency, which is crucial for battery-powered devices, leading to longer operation times and reduced heat generation.
  • Compact Design: Its small footprint allows for integration into space-constrained applications, making it an ideal choice for portable and wearable technology.
  • Thermal Protection: With built-in thermal shutdown features, the device ensures protection against overheating, thereby enhancing the longevity and safety of the end product.
  • Current Limiting: The integrated current limit function provides additional protection for the power supply and the load, preventing damage due to overcurrent conditions.
  • Wide Operating Range: It operates over a broad voltage range, accommodating various power supply standards and allowing for flexible design options.

Applications

The versatility of the NUS3045MNT1 makes it suitable for a wide array of applications. It is commonly used in:

  • Power supply circuits
  • Battery chargers
  • Portable electronic devices
  • Automotive systems
  • Industrial controls

Technical Specifications

The device comes in a compact DFN-8 package and features multiple technical specifications that make it a top choice for designers looking for a power management solution:

  • Output Voltage: Fixed and adjustable options available
  • Output Current: Up to certain limits depending on the application
  • Operating Temperature Range: Suitable for commercial, industrial, and automotive temperature ranges
  • Package / Case: DFN-8
  • Regulatory Approvals: Compliant with the relevant industry standards

Conclusion

The NUS3045MNT1 from ON Semiconductor represents a blend of performance, compactness, and reliability. Whether for consumer electronics or industrial applications, this power management IC stands as a testament to ON Semiconductor's commitment to providing innovative and efficient solutions.

You May Also Be Interested in

Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
IXYS
TVS DEVICE MIXED 1800V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $47.0911
Maxim Integrated
TVS DEVICE MIXED 40V 8SOIC
Need more? Email Us
IXYS
TVS DEVICE MIXED 1800V BOD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
IXYS
TVS DEVICE MIXED 1500V BOD
Need more? Email Us
Phoenix Contact
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess